TE Connectivity Heat Shrink Boots 251643N001

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 15.7 - 35.3 MM  [.618 - 1.39 INCH ] Wire/Cable Outside Diameter : .7 in, 22 mm, 24 mm, .94 in, 18 mm, 20 mm, .87 in, .787 in, .9 in, 26 mm, 1 in, .71 in, 1.02 in Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DD, BS-G-198-5-DD, SAE AS I 81765/4 Government Qualified : Yes Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 15.7 - 35.3 MM  [.618 - 1.39 INCH ] Wire/Cable Outside Diameter : .7 in, 22 mm, 24 mm, .94 in, 18 mm, 20 mm, .87 in, .787 in, .9 in, 26 mm, 1 in, .71 in, 1.02 in Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DD, BS-G-198-5-DD, SAE AS I 81765/4 Government Qualified : Yes Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 251643N001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
251643N001
Heat Shrink Boots 251643N001
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 15.7 - 35.3 MM  [.618 - 1.39 INCH ] Wire/Cable Outside Diameter : .7 in, 22 mm, 24 mm, .94 in, 18 mm, 20 mm, .87 in, .787 in, .9 in, 26 mm, 1 in, .71 in, 1.02 in Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DD, BS-G-198-5-DD, SAE AS I 81765/4 Government Qualified : Yes Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 200
  • Material : Modified Fluoro-Elastomer
  • Material Code : 12

Configuration Features


  • Lipped : Yes

Dimensions


  • Cable Diameter Range : 15.7 - 35.3 MM  [.618 - 1.39 INCH ]
  • Wire/Cable Outside Diameter : .7 in, 22 mm, 24 mm, .94 in, 18 mm, 20 mm, .87 in, .787 in, .9 in, 26 mm, 1 in, .71 in, 1.02 in

Industry Standards


  • Approved Standards : DEF Std 59-97 Issue 3 Type DD, BS-G-198-5-DD, SAE AS I 81765/4
  • Government Qualified : Yes

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Type : Adhesive Purchased Separately
  • Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now
shrink tube - 251643N001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
251643N001
shrink tube 251643N001
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 251643N001 251643N001
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 022655N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 080057N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0934446019 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene/Polyester
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 094067-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details