TE Connectivity Cable Transitions & Breakouts 245582-001

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4 Other Adhesive Code : 97 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4 Other Adhesive Code : 97 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 245582-001 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
245582-001
Cable Transitions & Breakouts 245582-001
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4 Other Adhesive Code : 97 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 4

Other


  • Adhesive Code : 97

Product Type Features


  • Molded Part Shape : Straight

Usage Conditions


  • Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 245582-001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
245582-001
shrink tube 245582-001
Chem-X Products

Chem-X Products

Buy Now
Swedesboro, NJ, United States
shrink tube
245582-001
shrink tube 245582-001
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 245582-001 245582-001
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Semi rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P049 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
shrink tube - 055747-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 013750-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details