TE Connectivity Cable Transitions & Breakouts 249707-000

Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 10 - 25 MM  [.39 - .98 INCH ] Inside Diameter Range (Leg 1) : 6 - 13 MM  [.24 - .51 INCH ] Inside Diameter Range (Leg 2) : 6 - 13 MM  [.24 - .51 INCH ] Inside Diameter Range (Leg 3) : 6 - 13 MM  [.24 - .51 INCH ] Operation/Applicatio n Emission Features : Halogen-Free Other Adhesive Code : S1125, S1006, S1030 Molded Part Shape Code : 462W Size Code : 023 Product Type Features Molded Part Shape : Y Shape Usage Conditions Flammability Requirement : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote
Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 10 - 25 MM  [.39 - .98 INCH ] Inside Diameter Range (Leg 1) : 6 - 13 MM  [.24 - .51 INCH ] Inside Diameter Range (Leg 2) : 6 - 13 MM  [.24 - .51 INCH ] Inside Diameter Range (Leg 3) : 6 - 13 MM  [.24 - .51 INCH ] Operation/Applicatio n Emission Features : Halogen-Free Other Adhesive Code : S1125, S1006, S1030 Molded Part Shape Code : 462W Size Code : 023 Product Type Features Molded Part Shape : Y Shape Usage Conditions Flammability Requirement : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 249707-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
249707-000
Cable Transitions & Breakouts 249707-000
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 10 - 25 MM  [.39 - .98 INCH ] Inside Diameter Range (Leg 1) : 6 - 13 MM  [.24 - .51 INCH ] Inside Diameter Range (Leg 2) : 6 - 13 MM  [.24 - .51 INCH ] Inside Diameter Range (Leg 3) : 6 - 13 MM  [.24 - .51 INCH ] Operation/Applicatio n Emission Features : Halogen-Free Other Adhesive Code : S1125, S1006, S1030 Molded Part Shape Code : 462W Size Code : 023 Product Type Features Molded Part Shape : Y Shape Usage Conditions Flammability Requirement : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Material : Low Fire Hazard Material

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 4

Dimensions


  • Inside Diameter Range (Body) : 10 - 25 MM  [.39 - .98 INCH ]
  • Inside Diameter Range (Leg 1) : 6 - 13 MM  [.24 - .51 INCH ]
  • Inside Diameter Range (Leg 2) : 6 - 13 MM  [.24 - .51 INCH ]
  • Inside Diameter Range (Leg 3) : 6 - 13 MM  [.24 - .51 INCH ]

Operation/Application


  • Emission Features : Halogen-Free

Other


  • Adhesive Code : S1125, S1006, S1030
  • Molded Part Shape Code : 462W
  • Size Code : 023

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Flammability Requirement : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now
shrink tube - 249707-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
249707-000
shrink tube 249707-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 249707-000 249707-000
Product Name Cable Transitions & Breakouts shrink tube
Material Low Fire Hazard Material
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 015563-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 036893-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
2 suppliers
shrink tube - 057275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 008339J001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
2 suppliers