TE Connectivity Heat Shrink Boots 210923-000

Description
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 24 MM , 22 MM , 26 MM , 20 MM , 18 MM  [1.02 INCH , .86 INCH , .94 INCH , .71 INCH , .78 INCH ] Compatible Cable Diameter Range : 15 - 45.5 MM  [.591 - 1.791 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type I Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote
Description
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 24 MM , 22 MM , 26 MM , 20 MM , 18 MM  [1.02 INCH , .86 INCH , .94 INCH , .71 INCH , .78 INCH ] Compatible Cable Diameter Range : 15 - 45.5 MM  [.591 - 1.791 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type I Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 210923-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
210923-000
Heat Shrink Boots 210923-000
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 24 MM , 22 MM , 26 MM , 20 MM , 18 MM  [1.02 INCH , .86 INCH , .94 INCH , .71 INCH , .78 INCH ] Compatible Cable Diameter Range : 15 - 45.5 MM  [.591 - 1.791 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type I Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 71
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 24 MM , 22 MM , 26 MM , 20 MM , 18 MM  [1.02 INCH , .86 INCH , .94 INCH , .71 INCH , .78 INCH ]
  • Compatible Cable Diameter Range : 15 - 45.5 MM  [.591 - 1.791 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : SAE AS I 81765/1, Type I

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now
shrink tube - 210923-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
210923-000
shrink tube 210923-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 210923-000 210923-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 019265-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 038097-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 0989076013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 000824-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details