TE Connectivity Heat Shrink Tubing 1993154001

Description
Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 9.53 MM  [.375 INCH ] Recovered Wall Thickness (Nominal) : .76 MM  [.03 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Strain Relief, Impact, Radiation Sterilization, Fluids Other Product Source : US Packaging Features Packaging Method : Stick, Spool, Cut Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 9.53 MM  [.375 INCH ] Recovered Wall Thickness (Nominal) : .76 MM  [.03 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Strain Relief, Impact, Radiation Sterilization, Fluids Other Product Source : US Packaging Features Packaging Method : Stick, Spool, Cut Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1993154001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
1993154001
Heat Shrink Tubing 1993154001
Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 9.53 MM  [.375 INCH ] Recovered Wall Thickness (Nominal) : .76 MM  [.03 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Strain Relief, Impact, Radiation Sterilization, Fluids Other Product Source : US Packaging Features Packaging Method : Stick, Spool, Cut Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Medical Fluids, Water
  • Primary Product Color : Clear
  • Primary Product Material : Medical Grade Crosslinked Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ]
  • Recovered Inside Diameter (Max) : 9.53 MM  [.375 INCH ]
  • Recovered Wall Thickness (Nominal) : .76 MM  [.03 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : 1

Operation/Application


  • Mechanical Resistance : Strain Relief, Impact, Radiation Sterilization, Fluids

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Stick, Spool, Cut Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 110
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 110
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now
shrink tube - 1993154001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
1993154001
shrink tube 1993154001
Medical Tubing

Medical Tubing

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 1993154001 1993154001
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 035377P008 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0003294003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Boots - 025633N001 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
shrink tube - 003273N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details