TE Connectivity Cable Transitions & Breakouts 242944-000

Description
Body Features Material Code : 770 Primary Product Material : NBCCS Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.6 - 19.8 MM  [.26 - .78 INCH ] Inside Diameter Range (Leg 1) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Operation/Applicatio n Mechanical Resistance : Radiation Other Molded Part Shape Code : 301A Size Code : 511 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Request a Quote Datasheet
Description
Body Features Material Code : 770 Primary Product Material : NBCCS Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.6 - 19.8 MM  [.26 - .78 INCH ] Inside Diameter Range (Leg 1) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Operation/Applicatio n Mechanical Resistance : Radiation Other Molded Part Shape Code : 301A Size Code : 511 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 242944-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
242944-000
Cable Transitions & Breakouts 242944-000
Body Features Material Code : 770 Primary Product Material : NBCCS Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.6 - 19.8 MM  [.26 - .78 INCH ] Inside Diameter Range (Leg 1) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Operation/Applicatio n Mechanical Resistance : Radiation Other Molded Part Shape Code : 301A Size Code : 511 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)

Body Features


  • Material Code : 770
  • Primary Product Material : NBCCS

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 6.6 - 19.8 MM  [.26 - .78 INCH ]
  • Inside Diameter Range (Leg 1) : 6.6 - 13.2 MM  [.26 - .52 INCH ]
  • Inside Diameter Range (Leg 2) : 6.6 - 13.2 MM  [.26 - .52 INCH ]

Operation/Application


  • Mechanical Resistance : Radiation

Other


  • Molded Part Shape Code : 301A
  • Size Code : 511

Product Type Features


  • Molded Part Shape : T Shape

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Buy Now Datasheet
shrink tube - 242944-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
242944-000
shrink tube 242944-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 242944-000 242944-000
Product Name Cable Transitions & Breakouts shrink tube
Material NBCCS
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 085289-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 026177-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 024293-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 084289-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details