TE Connectivity Cable Transitions & Breakouts 204267-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 54.6 - 91.4 MM  [2.15 - 3.6 INCH ] Inside Diameter Range (Leg 1) : 27.4 - 45.7 MM  [1.08 - 1.8 INCH ] Inside Diameter Range (Leg 2) : 27.4 - 45.7 MM  [1.08 - 1.8 INCH ] Inside Diameter Range (Leg 3) : 27.4 - 45.7 MM  [1.08 - 1.8 INCH ] Other Adhesive Code : S1125 Molded Part Shape Code : 462A Size Code : 060 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 54.6 - 91.4 MM  [2.15 - 3.6 INCH ] Inside Diameter Range (Leg 1) : 27.4 - 45.7 MM  [1.08 - 1.8 INCH ] Inside Diameter Range (Leg 2) : 27.4 - 45.7 MM  [1.08 - 1.8 INCH ] Inside Diameter Range (Leg 3) : 27.4 - 45.7 MM  [1.08 - 1.8 INCH ] Other Adhesive Code : S1125 Molded Part Shape Code : 462A Size Code : 060 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 204267-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
204267-000
Cable Transitions & Breakouts 204267-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 54.6 - 91.4 MM  [2.15 - 3.6 INCH ] Inside Diameter Range (Leg 1) : 27.4 - 45.7 MM  [1.08 - 1.8 INCH ] Inside Diameter Range (Leg 2) : 27.4 - 45.7 MM  [1.08 - 1.8 INCH ] Inside Diameter Range (Leg 3) : 27.4 - 45.7 MM  [1.08 - 1.8 INCH ] Other Adhesive Code : S1125 Molded Part Shape Code : 462A Size Code : 060 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 4

Dimensions


  • Inside Diameter Range (Body) : 54.6 - 91.4 MM  [2.15 - 3.6 INCH ]
  • Inside Diameter Range (Leg 1) : 27.4 - 45.7 MM  [1.08 - 1.8 INCH ]
  • Inside Diameter Range (Leg 2) : 27.4 - 45.7 MM  [1.08 - 1.8 INCH ]
  • Inside Diameter Range (Leg 3) : 27.4 - 45.7 MM  [1.08 - 1.8 INCH ]

Other


  • Adhesive Code : S1125
  • Molded Part Shape Code : 462A
  • Size Code : 060

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 204267-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
204267-000
shrink tube 204267-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 204267-000 204267-000
Product Name Cable Transitions & Breakouts shrink tube
Material Fluid Resistant Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 022477-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Boots - 041135-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink boot - 099472-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 028833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details