Body Features Primary Product Color : Black
Dimensions Expanded Inside Diameter (Min) : 10 MM [.39 INCH ] Product Length : 110 MM [4.33 INCH ]
Industry Standards Flammability Test Method : ASTM D2671, Procedure C
Other Meets Low Outgassing Requirements : No
Packaging Features Packaging Method : Box
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Tubing Flammability Type : Flame-Retardant
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black
Dimensions Expanded Inside Diameter (Min) : 10 MM [.39 INCH ] Product Length : 110 MM [4.33 INCH ]
Industry Standards Flammability Test Method : ASTM D2671, Procedure C
Other Meets Low Outgassing Requirements : No
Packaging Features Packaging Method : Box
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Tubing Flammability Type : Flame-Retardant
Body Features Primary Product Color : Black
Dimensions Expanded Inside Diameter (Min) : 10 MM [.39 INCH ] Product Length : 110 MM [4.33 INCH ]
Industry Standards Flammability Test Method : ASTM D2671, Procedure C
Other Meets Low Outgassing Requirements : No
Packaging Features Packaging Method : Box
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Tubing Flammability Type : Flame-Retardant
Body Features
Primary Product Color : Black
Dimensions
Expanded Inside Diameter (Min) : 10 MM [.39 INCH ]
Product Length : 110 MM [4.33 INCH ]
Industry Standards
Flammability Test Method : ASTM D2671, Procedure C