TE Connectivity Cable Transitions & Breakouts 195702-001

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 9.14 - 22.86 MM  [.36 - .9 INCH ] Inside Diameter Range (Leg 1) : 2.29 - 8.38 MM  [.09 - .33 INCH ] Inside Diameter Range (Leg 2) : 2.29 - 8.38 MM  [.09 - .33 INCH ] Inside Diameter Range (Leg 3) : 2.29 - 8.38 MM  [.09 - .33 INCH ] Other Adhesive Code : 97 Size Code : 3-9 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 9.14 - 22.86 MM  [.36 - .9 INCH ] Inside Diameter Range (Leg 1) : 2.29 - 8.38 MM  [.09 - .33 INCH ] Inside Diameter Range (Leg 2) : 2.29 - 8.38 MM  [.09 - .33 INCH ] Inside Diameter Range (Leg 3) : 2.29 - 8.38 MM  [.09 - .33 INCH ] Other Adhesive Code : 97 Size Code : 3-9 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 195702-001 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
195702-001
Cable Transitions & Breakouts 195702-001
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 9.14 - 22.86 MM  [.36 - .9 INCH ] Inside Diameter Range (Leg 1) : 2.29 - 8.38 MM  [.09 - .33 INCH ] Inside Diameter Range (Leg 2) : 2.29 - 8.38 MM  [.09 - .33 INCH ] Inside Diameter Range (Leg 3) : 2.29 - 8.38 MM  [.09 - .33 INCH ] Other Adhesive Code : 97 Size Code : 3-9 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 9.14 - 22.86 MM  [.36 - .9 INCH ]
  • Inside Diameter Range (Leg 1) : 2.29 - 8.38 MM  [.09 - .33 INCH ]
  • Inside Diameter Range (Leg 2) : 2.29 - 8.38 MM  [.09 - .33 INCH ]
  • Inside Diameter Range (Leg 3) : 2.29 - 8.38 MM  [.09 - .33 INCH ]

Other


  • Adhesive Code : 97
  • Size Code : 3-9

Product Type Features


  • Molded Part Shape : Straight

Usage Conditions


  • Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 195702-001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
195702-001
shrink tube 195702-001
Chem-X Products

Chem-X Products

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 195702-001 195702-001
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Semi rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 076966-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink boot - 044410-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 024293-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 062806N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details