TE Connectivity Heat Shrink Boots 207367-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Housing Features Body Orientation : Right Angle Other Adhesive Code : 86 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Housing Features Body Orientation : Right Angle Other Adhesive Code : 86 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 207367-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
207367-000
Heat Shrink Boots 207367-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Housing Features Body Orientation : Right Angle Other Adhesive Code : 86 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat

Housing Features


  • Body Orientation : Right Angle

Other


  • Adhesive Code : 86

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now Datasheet
shrink tube - 207367-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
207367-000
shrink tube 207367-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 207367-000 207367-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 088923-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -67 to 392 C (-88.6 to 738 F)
View Details
2 suppliers
shrink tube - 084775-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 013206-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
2 suppliers
shrink tube - 069783M009 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details