TE Connectivity Heat Shrink Tubing 2109474003

Description
Body Features Flexibility : Flexible Fluid Type : Unleaded Gasoline, Insulating Oil, Hydraulic Fluid, Lubricating Oil, Water, Brake Fluid, Diesel Fuel Material Systems Code : 100 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 18 MM  [.709 INCH ] Recovered Inside Diameter (Max) : 9 MM  [.354 INCH ] Recovered Wall Thickness (Nominal) : 1 MM  [.039 INCH ] Tubing Size Range : 9 - 18 MM  [.354 - .709 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Pre-Coated Wrap Jacket Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 121 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Unleaded Gasoline, Insulating Oil, Hydraulic Fluid, Lubricating Oil, Water, Brake Fluid, Diesel Fuel Material Systems Code : 100 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 18 MM  [.709 INCH ] Recovered Inside Diameter (Max) : 9 MM  [.354 INCH ] Recovered Wall Thickness (Nominal) : 1 MM  [.039 INCH ] Tubing Size Range : 9 - 18 MM  [.354 - .709 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Pre-Coated Wrap Jacket Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 121 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2109474003 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
2109474003
Heat Shrink Tubing 2109474003
Body Features Flexibility : Flexible Fluid Type : Unleaded Gasoline, Insulating Oil, Hydraulic Fluid, Lubricating Oil, Water, Brake Fluid, Diesel Fuel Material Systems Code : 100 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 18 MM  [.709 INCH ] Recovered Inside Diameter (Max) : 9 MM  [.354 INCH ] Recovered Wall Thickness (Nominal) : 1 MM  [.039 INCH ] Tubing Size Range : 9 - 18 MM  [.354 - .709 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Pre-Coated Wrap Jacket Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 121 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Unleaded Gasoline, Insulating Oil, Hydraulic Fluid, Lubricating Oil, Water, Brake Fluid, Diesel Fuel
  • Material Systems Code : 100
  • Primary Product Color : Black
  • Primary Product Material : Chlorinated Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 18 MM  [.709 INCH ]
  • Recovered Inside Diameter (Max) : 9 MM  [.354 INCH ]
  • Recovered Wall Thickness (Nominal) : 1 MM  [.039 INCH ]
  • Tubing Size Range : 9 - 18 MM  [.354 - .709 INCH ]

Operation/Application


  • Mechanical Resistance : Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Material Type : Pre-Coated Wrap Jacket

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 121
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 2109474003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
2109474003
shrink tube 2109474003
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 2109474003 2109474003
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 087781-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 033547-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 051598-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725K026 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers