CableOrganizer.com, Inc. Panduit PAN-STEEL® Self-Locking Stainless Steel Cable Ties PAN-MLT2-7S-CP

Description
What's special about stainless steel cable ties? Self locking head locks into place at any point along the zip tie's body to speed installation Constructed of durable stainless steel to prevent against corrosion Has a tensile strength of 200 PSI for added durability Click here for more featuresThese Pan-Steel Stainless Steel Cable Ties from Panduit provide a strong and durable way of fastening and bundling. These ties can be used in virtually any environment, from indoor to outdoor as well as underground. More
Description
What's special about stainless steel cable ties? Self locking head locks into place at any point along the zip tie's body to speed installation Constructed of durable stainless steel to prevent against corrosion Has a tensile strength of 200 PSI for added durability Click here for more featuresThese Pan-Steel Stainless Steel Cable Ties from Panduit provide a strong and durable way of fastening and bundling. These ties can be used in virtually any environment, from indoor to outdoor as well as underground. More

Suppliers

Company
Product
Description
Supplier Links
Panduit PAN-STEEL® Self-Locking Stainless Steel Cable Ties - PAN-MLT2-7S-CP - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Panduit PAN-STEEL® Self-Locking Stainless Steel Cable Ties
PAN-MLT2-7S-CP
Panduit PAN-STEEL® Self-Locking Stainless Steel Cable Ties PAN-MLT2-7S-CP
What's special about stainless steel cable ties? Self locking head locks into place at any point along the zip tie's body to speed installation Constructed of durable stainless steel to prevent against corrosion Has a tensile strength of 200 PSI for added durability Click here for more featuresThese Pan-Steel Stainless Steel Cable Ties from Panduit provide a strong and durable way of fastening and bundling. These ties can be used in virtually any environment, from indoor to outdoor as well as underground. More

What's special about stainless steel cable ties?

  • Self locking head locks into place at any point along the zip tie's body to speed installation
  • Constructed of durable stainless steel to prevent against corrosion
  • Has a tensile strength of 200 PSI for added durability
  • Click here for more featuresThese Pan-Steel Stainless Steel Cable Ties from Panduit provide a strong and durable way of fastening and bundling. These ties can be used in virtually any environment, from indoor to outdoor as well as underground. More
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Cable Ties
Product Number PAN-MLT2-7S-CP
Product Name Panduit PAN-STEEL® Self-Locking Stainless Steel Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-200 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details