CableOrganizer.com, Inc. Panduit PAN-STEEL® Self-Locking Stainless Steel Cable Ties PAN-MLT1S-CP

Description
What's special about stainless steel cable ties? Self locking head locks into place at any point along the zip tie's body to speed installation Constructed of durable stainless steel to prevent against corrosion Has a tensile strength of 200 PSI for added durability Click here for more featuresThese Pan-Steel Stainless Steel Cable Ties from Panduit provide a strong and durable way of fastening and bundling. These ties can be used in virtually any environment, from indoor to outdoor as well as underground. More
Description
What's special about stainless steel cable ties? Self locking head locks into place at any point along the zip tie's body to speed installation Constructed of durable stainless steel to prevent against corrosion Has a tensile strength of 200 PSI for added durability Click here for more featuresThese Pan-Steel Stainless Steel Cable Ties from Panduit provide a strong and durable way of fastening and bundling. These ties can be used in virtually any environment, from indoor to outdoor as well as underground. More

Suppliers

Company
Product
Description
Supplier Links
Panduit PAN-STEEL® Self-Locking Stainless Steel Cable Ties - PAN-MLT1S-CP - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Panduit PAN-STEEL® Self-Locking Stainless Steel Cable Ties
PAN-MLT1S-CP
Panduit PAN-STEEL® Self-Locking Stainless Steel Cable Ties PAN-MLT1S-CP
What's special about stainless steel cable ties? Self locking head locks into place at any point along the zip tie's body to speed installation Constructed of durable stainless steel to prevent against corrosion Has a tensile strength of 200 PSI for added durability Click here for more featuresThese Pan-Steel Stainless Steel Cable Ties from Panduit provide a strong and durable way of fastening and bundling. These ties can be used in virtually any environment, from indoor to outdoor as well as underground. More

What's special about stainless steel cable ties?

  • Self locking head locks into place at any point along the zip tie's body to speed installation
  • Constructed of durable stainless steel to prevent against corrosion
  • Has a tensile strength of 200 PSI for added durability
  • Click here for more featuresThese Pan-Steel Stainless Steel Cable Ties from Panduit provide a strong and durable way of fastening and bundling. These ties can be used in virtually any environment, from indoor to outdoor as well as underground. More
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Cable Ties
Product Number PAN-MLT1S-CP
Product Name Panduit PAN-STEEL® Self-Locking Stainless Steel Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-603230-9 - TE Connectivity
Specs
Material Nylon
Length 4.33 inch (110 mm)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details