CableOrganizer.com, Inc. Pan-Ty® Heat Stabilized Nylon 6.6 Clamp Cable Ties PAN-PLC2S-S10-M30

Description
What's special about these nylon cable ties? Allows you to secure your cable bundles in high heat applications up to 230° F (115° C) to any indoor surface including racks, cabinets, ceilings walls or control panels Made of durable nylon 6.6 material for indoor use only Easy to use zip ties have a curved tip that you can pick up easily and thread faster for speedy installations UL Listed 94V-2 Flammability rating Click here for more features Pan-Ty® Heat stabilized nylon 6.6 clamp cable ties can be used for any indoor application where high heat is a concern to 230° F (115° C). They can be mounted on almost any surface including walls and ceilings. Be assured your ties are safe to use with its UL94V-2 rating for flammability. One-piece construction of black nylon 6.6 ensures each and every tie is exactly the same for consistant reliability.
Description
What's special about these nylon cable ties? Allows you to secure your cable bundles in high heat applications up to 230° F (115° C) to any indoor surface including racks, cabinets, ceilings walls or control panels Made of durable nylon 6.6 material for indoor use only Easy to use zip ties have a curved tip that you can pick up easily and thread faster for speedy installations UL Listed 94V-2 Flammability rating Click here for more features Pan-Ty® Heat stabilized nylon 6.6 clamp cable ties can be used for any indoor application where high heat is a concern to 230° F (115° C). They can be mounted on almost any surface including walls and ceilings. Be assured your ties are safe to use with its UL94V-2 rating for flammability. One-piece construction of black nylon 6.6 ensures each and every tie is exactly the same for consistant reliability.

Suppliers

Company
Product
Description
Supplier Links
Pan-Ty® Heat Stabilized Nylon 6.6 Clamp Cable Ties - PAN-PLC2S-S10-M30 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Pan-Ty® Heat Stabilized Nylon 6.6 Clamp Cable Ties
PAN-PLC2S-S10-M30
Pan-Ty® Heat Stabilized Nylon 6.6 Clamp Cable Ties PAN-PLC2S-S10-M30
What's special about these nylon cable ties? Allows you to secure your cable bundles in high heat applications up to 230° F (115° C) to any indoor surface including racks, cabinets, ceilings walls or control panels Made of durable nylon 6.6 material for indoor use only Easy to use zip ties have a curved tip that you can pick up easily and thread faster for speedy installations UL Listed 94V-2 Flammability rating Click here for more features Pan-Ty® Heat stabilized nylon 6.6 clamp cable ties can be used for any indoor application where high heat is a concern to 230° F (115° C). They can be mounted on almost any surface including walls and ceilings. Be assured your ties are safe to use with its UL94V-2 rating for flammability. One-piece construction of black nylon 6.6 ensures each and every tie is exactly the same for consistant reliability.

What's special about these nylon cable ties?

  • Allows you to secure your cable bundles in high heat applications up to 230° F (115° C) to any indoor surface including racks, cabinets, ceilings walls or control panels
  • Made of durable nylon 6.6 material for indoor use only
  • Easy to use zip ties have a curved tip that you can pick up easily and thread faster for speedy installations
  • UL Listed 94V-2 Flammability rating
  • Click here for more features

Pan-Ty® Heat stabilized nylon 6.6 clamp cable ties can be used for any indoor application where high heat is a concern to 230° F (115° C). They can be mounted on almost any surface including walls and ceilings. Be assured your ties are safe to use with its UL94V-2 rating for flammability. One-piece construction of black nylon 6.6 ensures each and every tie is exactly the same for consistant reliability.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Cable Ties
Product Number PAN-PLC2S-S10-M30
Product Name Pan-Ty® Heat Stabilized Nylon 6.6 Clamp Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details