CableOrganizer.com, Inc. ACT Cobra® Low Profile Cable Ties ACT-36-120-LP

Description
What's special about these nylon cable ties? Specially engineered low profile design utilizes a reduced head height to eliminate snags when pulling bundled wires, and reduce the chance of cut and/or abrasive damage to cabling, hoses, packaging or bystanders Leftover strap conveniently slips back into the head, leaving no sharp cutoffs or exposed edges Safe and easy to remove; strap is released when the top crossbar is cut , preventing user error and accidental damage to the cables, wires, hoses Cobra Low Profile Cable Ties from ACT Fastening Solutions feature a zero clearance head which conforms to the circumferences of the hoses, tubing, or bundled wires to eliminate snags, abrasion and friction in confined spaces. These low profile nylon cable ties are safe and tamper-resistant, and have a level of tensile strength that's ideal for use in maritime, datacom/telecom, playground, cable installation, and household applications.
Description
What's special about these nylon cable ties? Specially engineered low profile design utilizes a reduced head height to eliminate snags when pulling bundled wires, and reduce the chance of cut and/or abrasive damage to cabling, hoses, packaging or bystanders Leftover strap conveniently slips back into the head, leaving no sharp cutoffs or exposed edges Safe and easy to remove; strap is released when the top crossbar is cut , preventing user error and accidental damage to the cables, wires, hoses Cobra Low Profile Cable Ties from ACT Fastening Solutions feature a zero clearance head which conforms to the circumferences of the hoses, tubing, or bundled wires to eliminate snags, abrasion and friction in confined spaces. These low profile nylon cable ties are safe and tamper-resistant, and have a level of tensile strength that's ideal for use in maritime, datacom/telecom, playground, cable installation, and household applications.

Suppliers

Company
Product
Description
Supplier Links
ACT Cobra® Low Profile Cable Ties - ACT-36-120-LP - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
ACT Cobra® Low Profile Cable Ties
ACT-36-120-LP
ACT Cobra® Low Profile Cable Ties ACT-36-120-LP
What's special about these nylon cable ties? Specially engineered low profile design utilizes a reduced head height to eliminate snags when pulling bundled wires, and reduce the chance of cut and/or abrasive damage to cabling, hoses, packaging or bystanders Leftover strap conveniently slips back into the head, leaving no sharp cutoffs or exposed edges Safe and easy to remove; strap is released when the top crossbar is cut , preventing user error and accidental damage to the cables, wires, hoses Cobra Low Profile Cable Ties from ACT Fastening Solutions feature a zero clearance head which conforms to the circumferences of the hoses, tubing, or bundled wires to eliminate snags, abrasion and friction in confined spaces. These low profile nylon cable ties are safe and tamper-resistant, and have a level of tensile strength that's ideal for use in maritime, datacom/telecom, playground, cable installation, and household applications.

What's special about these nylon cable ties?

  • Specially engineered low profile design utilizes a reduced head height to eliminate snags when pulling bundled wires, and reduce the chance of cut and/or abrasive damage to cabling, hoses, packaging or bystanders
  • Leftover strap conveniently slips back into the head, leaving no sharp cutoffs or exposed edges
  • Safe and easy to remove; strap is released when the top crossbar is cut , preventing user error and accidental damage to the cables, wires, hoses

Cobra Low Profile Cable Ties from ACT Fastening Solutions feature a zero clearance head which conforms to the circumferences of the hoses, tubing, or bundled wires to eliminate snags, abrasion and friction in confined spaces. These low profile nylon cable ties are safe and tamper-resistant, and have a level of tensile strength that's ideal for use in maritime, datacom/telecom, playground, cable installation, and household applications.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Cable Ties
Product Number ACT-36-120-LP
Product Name ACT Cobra® Low Profile Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 1-604772-0 - TE Connectivity
Specs
Material Nylon
Length 7.95 inch (202 mm)
View Details
2 suppliers
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details