CableOrganizer.com, Inc. Thomas and Betts Ty-Rap® Spec Grade Cable Ties CT-TB04-100

Description
What's special about these cable ties? Smooth, rounded edges do not cut insulation - or hands - and are comfortable to work with. Closely spaced positive-locking teeth allow these zip ties to be finely adjusted to suit many different sized cables bundles. Head and pawl are integrally molded for added strength and durability Self-locking, one-piece, low-profile head conserves space. These ties are made of smooth, weather-resistant nylon and designed to protect cable insulation and hoses from wear or damage as can occur with metal clamps. The clamp may be used for both indoor and outdoor applications. It installs in the framing channel with a simple push and twist. Plus there are no screws, nuts or tools required.
Description
What's special about these cable ties? Smooth, rounded edges do not cut insulation - or hands - and are comfortable to work with. Closely spaced positive-locking teeth allow these zip ties to be finely adjusted to suit many different sized cables bundles. Head and pawl are integrally molded for added strength and durability Self-locking, one-piece, low-profile head conserves space. These ties are made of smooth, weather-resistant nylon and designed to protect cable insulation and hoses from wear or damage as can occur with metal clamps. The clamp may be used for both indoor and outdoor applications. It installs in the framing channel with a simple push and twist. Plus there are no screws, nuts or tools required.

Suppliers

Company
Product
Description
Supplier Links
Thomas and Betts Ty-Rap® Spec Grade Cable Ties - CT-TB04-100 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Thomas and Betts Ty-Rap® Spec Grade Cable Ties
CT-TB04-100
Thomas and Betts Ty-Rap® Spec Grade Cable Ties CT-TB04-100
What's special about these cable ties? Smooth, rounded edges do not cut insulation - or hands - and are comfortable to work with. Closely spaced positive-locking teeth allow these zip ties to be finely adjusted to suit many different sized cables bundles. Head and pawl are integrally molded for added strength and durability Self-locking, one-piece, low-profile head conserves space. These ties are made of smooth, weather-resistant nylon and designed to protect cable insulation and hoses from wear or damage as can occur with metal clamps. The clamp may be used for both indoor and outdoor applications. It installs in the framing channel with a simple push and twist. Plus there are no screws, nuts or tools required.

What's special about these cable ties?

  • Smooth, rounded edges do not cut insulation - or hands - and are comfortable to work with.
  • Closely spaced positive-locking teeth allow these zip ties to be finely adjusted to suit many different sized cables bundles.
  • Head and pawl are integrally molded for added strength and durability
  • Self-locking, one-piece, low-profile head conserves space.

These ties are made of smooth, weather-resistant nylon and designed to protect cable insulation and hoses from wear or damage as can occur with metal clamps. The clamp may be used for both indoor and outdoor applications. It installs in the framing channel with a simple push and twist. Plus there are no screws, nuts or tools required.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Cable Ties
Product Number CT-TB04-100
Product Name Thomas and Betts Ty-Rap® Spec Grade Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details