CableOrganizer.com, Inc. Releasable Cable Ties CTRE-05-100

Description
What's special about this cable ties? Smooth, rounded edges do not cut insulation - or hands - and are comfortable to work with Closely spaced positive-locking teeth allow these zip ties to be finely adjusted to fit bundles of all sizes No metal parts; head and pawl are integrally molded for added strength and durability Self-locking, one-piece, low-profile head conserves space. V-shaped raised ridges on bent tip give a sure grip and easy pull-up. Rounded tip for easier pickup, insertion and pull-up
Description
What's special about this cable ties? Smooth, rounded edges do not cut insulation - or hands - and are comfortable to work with Closely spaced positive-locking teeth allow these zip ties to be finely adjusted to fit bundles of all sizes No metal parts; head and pawl are integrally molded for added strength and durability Self-locking, one-piece, low-profile head conserves space. V-shaped raised ridges on bent tip give a sure grip and easy pull-up. Rounded tip for easier pickup, insertion and pull-up

Suppliers

Company
Product
Description
Supplier Links
Releasable Cable Ties - CTRE-05-100 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Releasable Cable Ties
CTRE-05-100
Releasable Cable Ties CTRE-05-100
What's special about this cable ties? Smooth, rounded edges do not cut insulation - or hands - and are comfortable to work with Closely spaced positive-locking teeth allow these zip ties to be finely adjusted to fit bundles of all sizes No metal parts; head and pawl are integrally molded for added strength and durability Self-locking, one-piece, low-profile head conserves space. V-shaped raised ridges on bent tip give a sure grip and easy pull-up. Rounded tip for easier pickup, insertion and pull-up

What's special about this cable ties?

  • Smooth, rounded edges do not cut insulation - or hands - and are comfortable to work with
  • Closely spaced positive-locking teeth allow these zip ties to be finely adjusted to fit bundles of all sizes
  • No metal parts; head and pawl are integrally molded for added strength and durability
  • Self-locking, one-piece, low-profile head conserves space.
  • V-shaped raised ridges on bent tip give a sure grip and easy pull-up.
  • Rounded tip for easier pickup, insertion and pull-up
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Cable Ties
Product Number CTRE-05-100
Product Name Releasable Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 4-160970-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 7.87 inch (200 mm)
View Details
2 suppliers
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details