CableOrganizer.com, Inc. HellermannTyton® Heavy Duty Lashing Ties T150R9X2

Description
HellermannTyton Heavy Duty Lashing Ties These Heavy-Duty Lashing Ties Make Excellent HVAC Straps What's special about these lashing ties? Make ideal straps for HVAC applications Constructed of strong and durable 6/6 Nylon Lightweight but heavy duty - minimum tensile strength of 175 lbs Essentially very large, heavy duty zip ties, these lashing straps from HellermannTyton are ideal for HVAC applications, provide you with minimum tensile strength of 175 lbs, and can operate continuously in environments ranging from -40°F to 185°F.
Description
HellermannTyton Heavy Duty Lashing Ties These Heavy-Duty Lashing Ties Make Excellent HVAC Straps What's special about these lashing ties? Make ideal straps for HVAC applications Constructed of strong and durable 6/6 Nylon Lightweight but heavy duty - minimum tensile strength of 175 lbs Essentially very large, heavy duty zip ties, these lashing straps from HellermannTyton are ideal for HVAC applications, provide you with minimum tensile strength of 175 lbs, and can operate continuously in environments ranging from -40°F to 185°F.

Suppliers

Company
Product
Description
Supplier Links
Fort Lauderdale, FL, USA
HellermannTyton® Heavy Duty Lashing Ties
T150R9X2
HellermannTyton® Heavy Duty Lashing Ties T150R9X2
HellermannTyton Heavy Duty Lashing Ties These Heavy-Duty Lashing Ties Make Excellent HVAC Straps What's special about these lashing ties? Make ideal straps for HVAC applications Constructed of strong and durable 6/6 Nylon Lightweight but heavy duty - minimum tensile strength of 175 lbs Essentially very large, heavy duty zip ties, these lashing straps from HellermannTyton are ideal for HVAC applications, provide you with minimum tensile strength of 175 lbs, and can operate continuously in environments ranging from -40°F to 185°F.

HellermannTyton Heavy Duty Lashing Ties

These Heavy-Duty Lashing Ties Make Excellent HVAC Straps

What's special about these lashing ties?

  • Make ideal straps for HVAC applications
  • Constructed of strong and durable 6/6 Nylon
  • Lightweight but heavy duty - minimum tensile strength of 175 lbs

Essentially very large, heavy duty zip ties, these lashing straps from HellermannTyton are ideal for HVAC applications, provide you with minimum tensile strength of 175 lbs, and can operate continuously in environments ranging from -40°F to 185°F.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Cable Ties
Product Number T150R9X2
Product Name HellermannTyton® Heavy Duty Lashing Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-2530591-0 - TE Connectivity
Specs
Material Nylon 6.6
Length 3.94 inch (100 mm)
View Details
2 suppliers
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details