CableOrganizer.com, Inc. HellermannTyton® Dual Clamp Cable Ties DCT90HIRK2

Description
What's special about this dual clamp cable tie? Patented dual-head design lets you wrap two separate bundles with a single cable tie Mounting holes allow easy attachment to walls, trailers, and vehicle chassis Minimum 150 lb. tensile strength The patented HellermannTyton High Impact Dual Clamp Cable Tie features a dual head located at the center of the strap. With a one-piece, dual-headed design, these zip ties are capable of wrapping two separated bundles. More
Description
What's special about this dual clamp cable tie? Patented dual-head design lets you wrap two separate bundles with a single cable tie Mounting holes allow easy attachment to walls, trailers, and vehicle chassis Minimum 150 lb. tensile strength The patented HellermannTyton High Impact Dual Clamp Cable Tie features a dual head located at the center of the strap. With a one-piece, dual-headed design, these zip ties are capable of wrapping two separated bundles. More

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton® Dual Clamp Cable Ties - DCT90HIRK2 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
HellermannTyton® Dual Clamp Cable Ties
DCT90HIRK2
HellermannTyton® Dual Clamp Cable Ties DCT90HIRK2
What's special about this dual clamp cable tie? Patented dual-head design lets you wrap two separate bundles with a single cable tie Mounting holes allow easy attachment to walls, trailers, and vehicle chassis Minimum 150 lb. tensile strength The patented HellermannTyton High Impact Dual Clamp Cable Tie features a dual head located at the center of the strap. With a one-piece, dual-headed design, these zip ties are capable of wrapping two separated bundles. More

What's special about this dual clamp cable tie?

  • Patented dual-head design lets you wrap two separate bundles with a single cable tie
  • Mounting holes allow easy attachment to walls, trailers, and vehicle chassis
  • Minimum 150 lb. tensile strength

The patented HellermannTyton High Impact Dual Clamp Cable Tie features a dual head located at the center of the strap. With a one-piece, dual-headed design, these zip ties are capable of wrapping two separated bundles. More

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Cable Ties
Product Number DCT90HIRK2
Product Name HellermannTyton® Dual Clamp Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-2530591-4 - TE Connectivity
Specs
Material Nylon 6.6
Length 5.91 inch (150 mm)
View Details
2 suppliers
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details