CableOrganizer.com, Inc. ACT Stainless Steel Cable Ties ACT-08-250-SS-SP

Description
What's special about these stainless steel cable fasteners? Ultra durable metal cable ties are made from high-quality 316 stainless steel, and designed to withstand corrosive chemicals, salt-water, radiation, and exposure to extreme temperatures Ball-style locking mechanism enhances tensile strength while maintaining ease of insertion for quick, user-friendly installation Available in a wide assortment of styles and lengths, in uncoated or polyester-coated stainless steel, for use in maritime, mechanical, food processing and sterile environments ACT 316 Grade Stainless Steel Cable Ties are specially engineered to provide long-lasting quality and high tensile strength in even the worst of conditions. These high quality metal cable ties offer technicians in a wide range of fields a safe and dependable solution for bundling cables and/or hoses in all types of applications and environments.
Description
What's special about these stainless steel cable fasteners? Ultra durable metal cable ties are made from high-quality 316 stainless steel, and designed to withstand corrosive chemicals, salt-water, radiation, and exposure to extreme temperatures Ball-style locking mechanism enhances tensile strength while maintaining ease of insertion for quick, user-friendly installation Available in a wide assortment of styles and lengths, in uncoated or polyester-coated stainless steel, for use in maritime, mechanical, food processing and sterile environments ACT 316 Grade Stainless Steel Cable Ties are specially engineered to provide long-lasting quality and high tensile strength in even the worst of conditions. These high quality metal cable ties offer technicians in a wide range of fields a safe and dependable solution for bundling cables and/or hoses in all types of applications and environments.

Suppliers

Company
Product
Description
Supplier Links
ACT Stainless Steel Cable Ties - ACT-08-250-SS-SP - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
ACT Stainless Steel Cable Ties
ACT-08-250-SS-SP
ACT Stainless Steel Cable Ties ACT-08-250-SS-SP
What's special about these stainless steel cable fasteners? Ultra durable metal cable ties are made from high-quality 316 stainless steel, and designed to withstand corrosive chemicals, salt-water, radiation, and exposure to extreme temperatures Ball-style locking mechanism enhances tensile strength while maintaining ease of insertion for quick, user-friendly installation Available in a wide assortment of styles and lengths, in uncoated or polyester-coated stainless steel, for use in maritime, mechanical, food processing and sterile environments ACT 316 Grade Stainless Steel Cable Ties are specially engineered to provide long-lasting quality and high tensile strength in even the worst of conditions. These high quality metal cable ties offer technicians in a wide range of fields a safe and dependable solution for bundling cables and/or hoses in all types of applications and environments.

What's special about these stainless steel cable fasteners?

  • Ultra durable metal cable ties are made from high-quality 316 stainless steel, and designed to withstand corrosive chemicals, salt-water, radiation, and exposure to extreme temperatures
  • Ball-style locking mechanism enhances tensile strength while maintaining ease of insertion for quick, user-friendly installation
  • Available in a wide assortment of styles and lengths, in uncoated or polyester-coated stainless steel, for use in maritime, mechanical, food processing and sterile environments
  • ACT 316 Grade Stainless Steel Cable Ties are specially engineered to provide long-lasting quality and high tensile strength in even the worst of conditions. These high quality metal cable ties offer technicians in a wide range of fields a safe and dependable solution for bundling cables and/or hoses in all types of applications and environments.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Cable Ties
Product Number ACT-08-250-SS-SP
Product Name ACT Stainless Steel Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 1-608687-0 - TE Connectivity
Specs
Material Nylon
Length 7.95 inch (202 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details