CableOrganizer.com, Inc. Rockhard Tools Cable Ties DI-CTB05-040C

Description
What's special about these cable ties? Extreme operating temperatures -40°F to to 185°F(-40°C to 85°C) for versatile applications Available in standard, heavy duty, extra heavy duty, screw mount, and releaseable versions to meet your job's requirements Non-corrosive material lasts longer Various sizes available to fit your needs Rockhard Tools cable ties are made from a long lasting nylon, and have been put through rigorous harsh environments to withstand the most extreme of tests; making them comparable to any other brand. Because they meet and exceed military specifications, these zip ties are sure to fit any application you can give them.
Description
What's special about these cable ties? Extreme operating temperatures -40°F to to 185°F(-40°C to 85°C) for versatile applications Available in standard, heavy duty, extra heavy duty, screw mount, and releaseable versions to meet your job's requirements Non-corrosive material lasts longer Various sizes available to fit your needs Rockhard Tools cable ties are made from a long lasting nylon, and have been put through rigorous harsh environments to withstand the most extreme of tests; making them comparable to any other brand. Because they meet and exceed military specifications, these zip ties are sure to fit any application you can give them.

Suppliers

Company
Product
Description
Supplier Links
Rockhard Tools Cable Ties - DI-CTB05-040C - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Rockhard Tools Cable Ties
DI-CTB05-040C
Rockhard Tools Cable Ties DI-CTB05-040C
What's special about these cable ties? Extreme operating temperatures -40°F to to 185°F(-40°C to 85°C) for versatile applications Available in standard, heavy duty, extra heavy duty, screw mount, and releaseable versions to meet your job's requirements Non-corrosive material lasts longer Various sizes available to fit your needs Rockhard Tools cable ties are made from a long lasting nylon, and have been put through rigorous harsh environments to withstand the most extreme of tests; making them comparable to any other brand. Because they meet and exceed military specifications, these zip ties are sure to fit any application you can give them.

What's special about these cable ties?

  • Extreme operating temperatures -40°F to to 185°F(-40°C to 85°C) for versatile applications
  • Available in standard, heavy duty, extra heavy duty, screw mount, and releaseable versions to meet your job's requirements
  • Non-corrosive material lasts longer
  • Various sizes available to fit your needs

Rockhard Tools cable ties are made from a long lasting nylon, and have been put through rigorous harsh environments to withstand the most extreme of tests; making them comparable to any other brand. Because they meet and exceed military specifications, these zip ties are sure to fit any application you can give them.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Cable Ties
Product Number DI-CTB05-040C
Product Name Rockhard Tools Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 4-2530591-3 - TE Connectivity
Specs
Material Nylon 6.6
Length 3.94 inch (100 mm)
View Details
2 suppliers
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details