CableOrganizer.com, Inc. Panduit Pan-Ty® 6.6 Clamp Cable Ties PAN-PLC3S-S10-C

Description
What's special about these clamp ties? Holds your cable to any surface including communication racks, cabinets, ceilings, walls or control panels Primary function is to bundle, re-use, identify and mount cable bundles Ergonomically designed curved tip for fast pick up, threading and quick installations Nylon 6.6 locking cable ties will not break apart and have a 40 lb. tensile strength for durability Click here for more featuresPan-Ty® clamp zip ties can be used for any application where it is necessary to clamp your wires in place.
Description
What's special about these clamp ties? Holds your cable to any surface including communication racks, cabinets, ceilings, walls or control panels Primary function is to bundle, re-use, identify and mount cable bundles Ergonomically designed curved tip for fast pick up, threading and quick installations Nylon 6.6 locking cable ties will not break apart and have a 40 lb. tensile strength for durability Click here for more featuresPan-Ty® clamp zip ties can be used for any application where it is necessary to clamp your wires in place.

Suppliers

Company
Product
Description
Supplier Links
Panduit Pan-Ty® 6.6 Clamp Cable Ties - PAN-PLC3S-S10-C - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Panduit Pan-Ty® 6.6 Clamp Cable Ties
PAN-PLC3S-S10-C
Panduit Pan-Ty® 6.6 Clamp Cable Ties PAN-PLC3S-S10-C
What's special about these clamp ties? Holds your cable to any surface including communication racks, cabinets, ceilings, walls or control panels Primary function is to bundle, re-use, identify and mount cable bundles Ergonomically designed curved tip for fast pick up, threading and quick installations Nylon 6.6 locking cable ties will not break apart and have a 40 lb. tensile strength for durability Click here for more featuresPan-Ty® clamp zip ties can be used for any application where it is necessary to clamp your wires in place.

What's special about these clamp ties?

  • Holds your cable to any surface including communication racks, cabinets, ceilings, walls or control panels
  • Primary function is to bundle, re-use, identify and mount cable bundles
  • Ergonomically designed curved tip for fast pick up, threading and quick installations
  • Nylon 6.6 locking cable ties will not break apart and have a 40 lb. tensile strength for durability
  • Click here for more featuresPan-Ty® clamp zip ties can be used for any application where it is necessary to clamp your wires in place.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Cable Ties
Product Number PAN-PLC3S-S10-C
Product Name Panduit Pan-Ty® 6.6 Clamp Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-265 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details