CableOrganizer.com, Inc. Panduit Tak-Ty® Hook and Loop Cable Ties PAN-HLT3I

Description
What's special about these hook and loop fasteners? Utilizes hook and loop technology for a completely reusable cable tie that's perfect for applications requiring constant changing, moves, or additions Adjustable and fully releasable, so you can bundle cables or wires at your own pace or make changes without wasting additional cable ties The unique holding power of hook and loop technology allows you to properly secure high-performance cables without worrying about over-tightening the bundles, which can disrupt or diminish the integrity of network data Unmanaged and loose cables can be an eyesore, as well as a tripping hazard that can lead to personal injury or damaged equipment. With 8 available colors that will be sure to match any application Tak-Ty® Hook and Loop cable ties from Panduit tackle unruly cables in a fast, easy, and affordable way without sacrificing style.
Description
What's special about these hook and loop fasteners? Utilizes hook and loop technology for a completely reusable cable tie that's perfect for applications requiring constant changing, moves, or additions Adjustable and fully releasable, so you can bundle cables or wires at your own pace or make changes without wasting additional cable ties The unique holding power of hook and loop technology allows you to properly secure high-performance cables without worrying about over-tightening the bundles, which can disrupt or diminish the integrity of network data Unmanaged and loose cables can be an eyesore, as well as a tripping hazard that can lead to personal injury or damaged equipment. With 8 available colors that will be sure to match any application Tak-Ty® Hook and Loop cable ties from Panduit tackle unruly cables in a fast, easy, and affordable way without sacrificing style.

Suppliers

Company
Product
Description
Supplier Links
Panduit Tak-Ty® Hook and Loop Cable Ties - PAN-HLT3I - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Panduit Tak-Ty® Hook and Loop Cable Ties
PAN-HLT3I
Panduit Tak-Ty® Hook and Loop Cable Ties PAN-HLT3I
What's special about these hook and loop fasteners? Utilizes hook and loop technology for a completely reusable cable tie that's perfect for applications requiring constant changing, moves, or additions Adjustable and fully releasable, so you can bundle cables or wires at your own pace or make changes without wasting additional cable ties The unique holding power of hook and loop technology allows you to properly secure high-performance cables without worrying about over-tightening the bundles, which can disrupt or diminish the integrity of network data Unmanaged and loose cables can be an eyesore, as well as a tripping hazard that can lead to personal injury or damaged equipment. With 8 available colors that will be sure to match any application Tak-Ty® Hook and Loop cable ties from Panduit tackle unruly cables in a fast, easy, and affordable way without sacrificing style.

What's special about these hook and loop fasteners?

  • Utilizes hook and loop technology for a completely reusable cable tie that's perfect for applications requiring constant changing, moves, or additions
  • Adjustable and fully releasable, so you can bundle cables or wires at your own pace or make changes without wasting additional cable ties
  • The unique holding power of hook and loop technology allows you to properly secure high-performance cables without worrying about over-tightening the bundles, which can disrupt or diminish the integrity of network data

Unmanaged and loose cables can be an eyesore, as well as a tripping hazard that can lead to personal injury or damaged equipment. With 8 available colors that will be sure to match any application Tak-Ty® Hook and Loop cable ties from Panduit tackle unruly cables in a fast, easy, and affordable way without sacrificing style.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Cable Ties
Product Number PAN-HLT3I
Product Name Panduit Tak-Ty® Hook and Loop Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Markers - 484-CM-SCE-TP-1/4-4H-4-ND - DigiKey
Specs
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
3 suppliers
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details