CableOrganizer.com, Inc. HellermannTyton® Stainless Steel Cable Ties MBT27S

Description
What's special about stainless steel cable ties? Grade 304 and Grade 316 Stainless Steel suit most general purpose applications and withstand most environmental conditions. Grade 316 Stainless steel is highly resistant to corrosion, and is widely used in marine environments where chemicals, salts, acids, and temperature extremes may affect the bundling application. The HellermannTyton Grade 304 and Grade 316 Stainless Steel Cable Ties will withstand most environmental conditions. Stainless Steel zip ties are designed to secure cables, wires, hoses, poles, pipes and more in harsh environmental conditions.
Description
What's special about stainless steel cable ties? Grade 304 and Grade 316 Stainless Steel suit most general purpose applications and withstand most environmental conditions. Grade 316 Stainless steel is highly resistant to corrosion, and is widely used in marine environments where chemicals, salts, acids, and temperature extremes may affect the bundling application. The HellermannTyton Grade 304 and Grade 316 Stainless Steel Cable Ties will withstand most environmental conditions. Stainless Steel zip ties are designed to secure cables, wires, hoses, poles, pipes and more in harsh environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton® Stainless Steel Cable Ties - MBT27S - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
HellermannTyton® Stainless Steel Cable Ties
MBT27S
HellermannTyton® Stainless Steel Cable Ties MBT27S
What's special about stainless steel cable ties? Grade 304 and Grade 316 Stainless Steel suit most general purpose applications and withstand most environmental conditions. Grade 316 Stainless steel is highly resistant to corrosion, and is widely used in marine environments where chemicals, salts, acids, and temperature extremes may affect the bundling application. The HellermannTyton Grade 304 and Grade 316 Stainless Steel Cable Ties will withstand most environmental conditions. Stainless Steel zip ties are designed to secure cables, wires, hoses, poles, pipes and more in harsh environmental conditions.

What's special about stainless steel cable ties?

  • Grade 304 and Grade 316 Stainless Steel suit most general purpose applications and withstand most environmental conditions.
  • Grade 316 Stainless steel is highly resistant to corrosion, and is widely used in marine environments where chemicals, salts, acids, and temperature extremes may affect the bundling application.

The HellermannTyton Grade 304 and Grade 316 Stainless Steel Cable Ties will withstand most environmental conditions. Stainless Steel zip ties are designed to secure cables, wires, hoses, poles, pipes and more in harsh environmental conditions.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Cable Ties
Product Number MBT27S
Product Name HellermannTyton® Stainless Steel Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 4-2530591-1 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details