CableOrganizer.com, Inc. HellermannTyton® Dual Clamp Cable Ties DCT110HIRK2

Description
What's special about this dual clamp cable tie? Patented dual-head design lets you wrap two separate bundles with a single cable tie Mounting holes allow easy attachment to walls, trailers, and vehicle chassis Minimum 150 lb. tensile strength The patented HellermannTyton High Impact Dual Clamp Cable Tie features a dual head located at the center of the strap. With a one-piece, dual-headed design, these zip ties are capable of wrapping two separated bundles. More
Description
What's special about this dual clamp cable tie? Patented dual-head design lets you wrap two separate bundles with a single cable tie Mounting holes allow easy attachment to walls, trailers, and vehicle chassis Minimum 150 lb. tensile strength The patented HellermannTyton High Impact Dual Clamp Cable Tie features a dual head located at the center of the strap. With a one-piece, dual-headed design, these zip ties are capable of wrapping two separated bundles. More

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton® Dual Clamp Cable Ties - DCT110HIRK2 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
HellermannTyton® Dual Clamp Cable Ties
DCT110HIRK2
HellermannTyton® Dual Clamp Cable Ties DCT110HIRK2
What's special about this dual clamp cable tie? Patented dual-head design lets you wrap two separate bundles with a single cable tie Mounting holes allow easy attachment to walls, trailers, and vehicle chassis Minimum 150 lb. tensile strength The patented HellermannTyton High Impact Dual Clamp Cable Tie features a dual head located at the center of the strap. With a one-piece, dual-headed design, these zip ties are capable of wrapping two separated bundles. More

What's special about this dual clamp cable tie?

  • Patented dual-head design lets you wrap two separate bundles with a single cable tie
  • Mounting holes allow easy attachment to walls, trailers, and vehicle chassis
  • Minimum 150 lb. tensile strength

The patented HellermannTyton High Impact Dual Clamp Cable Tie features a dual head located at the center of the strap. With a one-piece, dual-headed design, these zip ties are capable of wrapping two separated bundles. More

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Cable Ties
Product Number DCT110HIRK2
Product Name HellermannTyton® Dual Clamp Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-040 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details