Southwire Company, LLC Portable Cord 55814004

Description
SOOW TYPE 250 FT 250 LENGTH IN FT 0.35 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CPE JACKET MATERIAL CARTON PACKAGE TYPE 16/30 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
Request a Quote Datasheet
Description
SOOW TYPE 250 FT 250 LENGTH IN FT 0.35 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CPE JACKET MATERIAL CARTON PACKAGE TYPE 16/30 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 55814004 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
55814004
Portable Cord 55814004
SOOW TYPE 250 FT 250 LENGTH IN FT 0.35 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CPE JACKET MATERIAL CARTON PACKAGE TYPE 16/30 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
  • SOOW TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.35 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA 22.2 APPROVAL
  • INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • CPE JACKET MATERIAL
  • CARTON PACKAGE TYPE
  • 16/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • VIPER[R] BRAND
Supplier's Site Datasheet
Southwire 55814004 18/2 SOOW Service Cord UL CSA Black 600VDC - SO18-2 - Waytek, Inc.
Chanhassen, MN, United States
Southwire 55814004 18/2 SOOW Service Cord UL CSA Black 600VDC
SO18-2
Southwire 55814004 18/2 SOOW Service Cord UL CSA Black 600VDC SO18-2
Image represents number and color of conductors and is not indicative of wire gauge Southwire 55814004 18/2 SOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' Spool Excellent resistance to abrasion, ozone, sunlight, chemicals, and oils Inside jacket material is chlorinated polyethylene CPE Approved for submersion in water Outer jacket printed with cable identification, wire gauge, and number of conductors Conductor Colors: Black, white MSHA approvedUL/CSA horizontal flame test -40°F (-40°C) to 194°F (90°C) SOOW rated 600 volts, outside insulation material is Ethylene Propylene Diene M-Class (EPDM) Stranded, bare copper Bulk spools available on special order Approximate Weight: 13 lbs. per 250' Current Amps: 10 Typical Stranding: 16/30 Nominal O.D.: .300" (7.62 mm)

Image represents number and color of conductors and is not indicative of wire gauge

  • Southwire 55814004 18/2 SOOW Service Cord
  • Category: Service Cord
  • Manufacturer: Southwire
  • Comes in 250' Spool
  • Excellent resistance to abrasion, ozone, sunlight, chemicals, and oils
  • Inside jacket material is chlorinated polyethylene CPE
  • Approved for submersion in water
  • Outer jacket printed with cable identification, wire gauge, and number of conductors
  • Conductor Colors: Black, white
  • MSHA approvedUL/CSA horizontal flame test
  • -40°F (-40°C) to 194°F (90°C)
  • SOOW rated 600 volts, outside insulation material is Ethylene Propylene Diene M-Class (EPDM)
  • Stranded, bare copper
  • Bulk spools available on special order
  • Approximate Weight: 13 lbs. per 250'
  • Current Amps: 10
  • Typical Stranding: 16/30
  • Nominal O.D.: .300" (7.62 mm)
Supplier's Site

Technical Specifications

  Southwire Company, LLC Waytek, Inc.
Product Category Electrical Power Wires Electrical Power Wires
Product Number 55814004 SO18-2
Product Name Portable Cord Southwire 55814004 18/2 SOOW Service Cord UL CSA Black 600VDC
Product Type Multiconductor Cable Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian) RoHS
Cable Length 250 ft (762 dm)
Number of Conductors 2 # 2 #
Rated Voltage 0.6000 kilovolts 0.6000 kilovolts
Unlock Full Specs
to access all available technical data