Southwire Company, LLC Portable Cord 55812301

Description
SJOOW TYPE 250 FT 250 LENGTH IN FT 0.405 INCH OUTER DIAMETER ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CPE JACKET MATERIAL CARTON PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
Request a Quote Datasheet
Description
SJOOW TYPE 250 FT 250 LENGTH IN FT 0.405 INCH OUTER DIAMETER ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CPE JACKET MATERIAL CARTON PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 55812301 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
55812301
Portable Cord 55812301
SJOOW TYPE 250 FT 250 LENGTH IN FT 0.405 INCH OUTER DIAMETER ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CPE JACKET MATERIAL CARTON PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
  • SJOOW TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.405 INCH OUTER DIAMETER
  • ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA 22.2 APPROVAL
  • PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION
  • 300 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • CPE JACKET MATERIAL
  • CARTON PACKAGE TYPE
  • 41/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • VIPER[R] BRAND
Supplier's Site Datasheet
Southwire 55812301 SJOOW Service Cord, 41/30 Stranding - SJ14-4 - Waytek, Inc.
Chanhassen, MN, United States
Southwire 55812301 SJOOW Service Cord, 41/30 Stranding
SJ14-4
Southwire 55812301 SJOOW Service Cord, 41/30 Stranding SJ14-4
Image represents number and color of conductors and is not indicative of wire gauge Southwire 55812301 SJOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' spool Excellent resistance to abrasion, ozone, sunlight, chemicals, and oilsInside jacket material is chlorinated polyethylene CPE Approved for submersion in water Outer jacket printed with cable identification, wire gauge, and number of conductors Conductor Colors: Black, white, green, and red MSHA approvedUL/CSA horizontal flame test-40°F (-40°C) to 194°F (90°C) SJOOW rated 300 volts, outside insulation material is Ethylene Propylene (EP) Stranded, bare copperBulk spools available on special order Typical Stranding: 41/30 Approximate Weight: 28 lbs. per 250' Current Amps: 15 Nominal O.D.: .400" (10.16)

Image represents number and color of conductors and is not indicative of wire gauge

  • Southwire 55812301 SJOOW Service Cord
  • Category: Service Cord
  • Manufacturer: Southwire
  • Comes in 250' spool
  • Excellent resistance to abrasion, ozone, sunlight, chemicals, and oilsInside jacket material is chlorinated polyethylene CPE
  • Approved for submersion in water
  • Outer jacket printed with cable identification, wire gauge, and number of conductors
  • Conductor Colors: Black, white, green, and red
  • MSHA approvedUL/CSA horizontal flame test-40°F (-40°C) to 194°F (90°C)
  • SJOOW rated 300 volts, outside insulation material is Ethylene Propylene (EP)
  • Stranded, bare copperBulk spools available on special order
  • Typical Stranding: 41/30
  • Approximate Weight: 28 lbs. per 250'
  • Current Amps: 15
  • Nominal O.D.: .400" (10.16)
Supplier's Site

Technical Specifications

  Southwire Company, LLC Waytek, Inc.
Product Category Electrical Power Wires Electrical Power Wires
Product Number 55812301 SJ14-4
Product Name Portable Cord Southwire 55812301 SJOOW Service Cord, 41/30 Stranding
Product Type Multiconductor Cable Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian) RoHS
Cable Length 250 ft (762 dm)
Number of Conductors 4 # 4 #
Rated Voltage 0.3000 kilovolts 0.3000 kilovolts
Unlock Full Specs
to access all available technical data