Southwire Company, LLC Portable Cord 55808701

Description
SJOOW TYPE 250 FT 0.435 INCH OUTER DIAMETER ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CPE JACKET MATERIAL SPOOL PACKAGE TYPE 65/30 STRANDS STRANDING BLACK JACKET COLOR ROYAL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION J-C-580B
Request a Quote Datasheet
Description
SJOOW TYPE 250 FT 0.435 INCH OUTER DIAMETER ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CPE JACKET MATERIAL SPOOL PACKAGE TYPE 65/30 STRANDS STRANDING BLACK JACKET COLOR ROYAL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION J-C-580B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 55808701 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
55808701
Portable Cord 55808701
SJOOW TYPE 250 FT 0.435 INCH OUTER DIAMETER ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CPE JACKET MATERIAL SPOOL PACKAGE TYPE 65/30 STRANDS STRANDING BLACK JACKET COLOR ROYAL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION J-C-580B
  • SJOOW TYPE
  • 250 FT
  • 0.435 INCH OUTER DIAMETER
  • ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA 22.2 APPROVAL
  • PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION
  • 300 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • CPE JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 65/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROYAL[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION J-C-580B
Supplier's Site Datasheet
Southwire 55808701 SJOOW Service Cord SJ12-3, 65/30 Stranding - SJ12-3 - Waytek, Inc.
Chanhassen, MN, United States
Southwire 55808701 SJOOW Service Cord SJ12-3, 65/30 Stranding
SJ12-3
Southwire 55808701 SJOOW Service Cord SJ12-3, 65/30 Stranding SJ12-3
Image represents number and color of conductors and is not indicative of wire gauge Southwire 55808701 SJOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' spool Excellent resistance to abrasion, ozone, sunlight, chemicals, and oils Inside jacket material is chlorinated polyethylene CPE Approved for submersion in water Outer jacket printed with cable identification, wire gauge, and number of conductors Conductor Colors: Black, white, and green MSHA approved UL/CSA horizontal flame test -40°F (-40°C) to 194°F (90°C) SJOOW rated 300 volts, outside insulation material is Ethylene Propylene (EP) Stranded, bare copper Bulk spools available on special order Approximate Weight: 33 lbs. per 250' Current Amps: 25 Nominal O.D.: .430" (10.92 mm) Typical Stranding: 65/30

Image represents number and color of conductors and is not indicative of wire gauge

  • Southwire 55808701 SJOOW Service Cord
  • Category: Service Cord
  • Manufacturer: Southwire
  • Comes in 250' spool
  • Excellent resistance to abrasion, ozone, sunlight, chemicals, and oils
  • Inside jacket material is chlorinated polyethylene CPE
  • Approved for submersion in water
  • Outer jacket printed with cable identification, wire gauge, and number of conductors
  • Conductor Colors: Black, white, and green
  • MSHA approved
  • UL/CSA horizontal flame test
  • -40°F (-40°C) to 194°F (90°C)
  • SJOOW rated 300 volts, outside insulation material is Ethylene Propylene (EP)
  • Stranded, bare copper
  • Bulk spools available on special order
  • Approximate Weight: 33 lbs. per 250'
  • Current Amps: 25
  • Nominal O.D.: .430" (10.92 mm)
  • Typical Stranding: 65/30
Supplier's Site

Technical Specifications

  Southwire Company, LLC Waytek, Inc.
Product Category Electrical Power Wires Electrical Power Wires
Product Number 55808701 SJ12-3
Product Name Portable Cord Southwire 55808701 SJOOW Service Cord SJ12-3, 65/30 Stranding
Product Type Multiconductor Cable Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian) RoHS
Cable Length 250 ft (762 dm)
Number of Conductors 3 # 3 #
Rated Voltage 0.3000 kilovolts 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly -  - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Standards / Approvals RoHS; SGS; ISO
Rated Voltage 0.5000 to 3.4 kilovolts
Rated Amperage 0.5000 to 120 amps
View Details
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
View Details
Cables for Installation in Cable Trays, TR 600 black -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 1 kilovolts
Rated Temperature 105 C (221 F)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details