Champlain Cable Corporation Champlain Cable 23-00033 EXRAD® Can-Bus Cable, 20 Ga., Shielded J1939/11 23-00033

Description
Selected shielded constructions are FlexRay compatible @10 MHz and have been tested to meet 100 MHz. The CAN-Bus cables are designed with materials that meet or exceed TXL requirements and the impedance, return loss and attenuation requirements of the network system. The shielding reduces the harmful effect of EMI or RFI interference. The combination of controlled impedance and shielding can reduce or eliminate data transfer issues. Spool Sizes Available: 250', 500', 1000' Champlain Cable 23-00033 EXRAD Can-Bus Cable Category: Can-Bus Cable Manufacturer: Champlain Cable EXRAD® irradiation cross-linked materials provide robust performance TWISTIR® technology helps maintain twist integrity and electrical performance Operating Temperature: -67°F (-55°C) to 257°F (125°C) Number of Conductors: 2 2.00" lay or .50 twist/in RoHS Compliant Offers high-speed network communication SAE J1939-11 Shielded Conductor Nom. O.D.: 0.035" | .89 mm Dielectric Nom. O.D.: 0.106" | 2.69 mm Nom. Jacket Finished O.D.: 0.300" | 7.62 mm Voltage: 60VDC Jacket Material: EXRAD® 125 Color: Black Has been tested to meet 100 MHz and SAE J1939 requirements for CAN bus cables
Request a Quote
Description
Selected shielded constructions are FlexRay compatible @10 MHz and have been tested to meet 100 MHz. The CAN-Bus cables are designed with materials that meet or exceed TXL requirements and the impedance, return loss and attenuation requirements of the network system. The shielding reduces the harmful effect of EMI or RFI interference. The combination of controlled impedance and shielding can reduce or eliminate data transfer issues. Spool Sizes Available: 250', 500', 1000' Champlain Cable 23-00033 EXRAD Can-Bus Cable Category: Can-Bus Cable Manufacturer: Champlain Cable EXRAD® irradiation cross-linked materials provide robust performance TWISTIR® technology helps maintain twist integrity and electrical performance Operating Temperature: -67°F (-55°C) to 257°F (125°C) Number of Conductors: 2 2.00" lay or .50 twist/in RoHS Compliant Offers high-speed network communication SAE J1939-11 Shielded Conductor Nom. O.D.: 0.035" | .89 mm Dielectric Nom. O.D.: 0.106" | 2.69 mm Nom. Jacket Finished O.D.: 0.300" | 7.62 mm Voltage: 60VDC Jacket Material: EXRAD® 125 Color: Black Has been tested to meet 100 MHz and SAE J1939 requirements for CAN bus cables
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Champlain Cable 23-00033 EXRAD® Can-Bus Cable is a shielded cable designed for high-speed network communication in automotive applications, compliant with SAE J1939-11 standards. It features a 20 AWG conductor with a nominal outer diameter of 0.035 inches (0.89 mm) and a dielectric outer diameter of 0.106 inches (2.69 mm). The cable operates at a voltage of 60VDC and is rated for temperatures ranging from -55°C to 125°C. The EXRAD® jacket material enhances durability and performance, while the shielding protects against electromagnetic interference (EMI) and radio frequency interference (RFI). This cable is RoHS compliant and has been tested to meet the impedance, return loss, and attenuation requirements of the network system, making it suitable for applications requiring reliable data transfer.

Datasheet Summary
Powered by GS/AI

Champlain Cable 23-00033 EXRAD® Can-Bus Cable is a shielded cable designed for high-speed network communication in automotive applications, compliant with SAE J1939-11 standards. It features a 20 AWG conductor with a nominal outer diameter of 0.035 inches (0.89 mm) and a dielectric outer diameter of 0.106 inches (2.69 mm). The cable operates at a voltage of 60VDC and is rated for temperatures ranging from -55°C to 125°C. The EXRAD® jacket material enhances durability and performance, while the shielding protects against electromagnetic interference (EMI) and radio frequency interference (RFI). This cable is RoHS compliant and has been tested to meet the impedance, return loss, and attenuation requirements of the network system, making it suitable for applications requiring reliable data transfer.

Suppliers

Company
Product
Description
Supplier Links
Champlain Cable 23-00033 EXRAD® Can-Bus Cable, 20 Ga., Shielded J1939/11 - CB23-00033 - Waytek, Inc.
Chanhassen, MN, United States
Champlain Cable 23-00033 EXRAD® Can-Bus Cable, 20 Ga., Shielded J1939/11
CB23-00033
Champlain Cable 23-00033 EXRAD® Can-Bus Cable, 20 Ga., Shielded J1939/11 CB23-00033
Selected shielded constructions are FlexRay compatible @10 MHz and have been tested to meet 100 MHz. The CAN-Bus cables are designed with materials that meet or exceed TXL requirements and the impedance, return loss and attenuation requirements of the network system. The shielding reduces the harmful effect of EMI or RFI interference. The combination of controlled impedance and shielding can reduce or eliminate data transfer issues. Spool Sizes Available: 250', 500', 1000' Champlain Cable 23-00033 EXRAD Can-Bus Cable Category: Can-Bus Cable Manufacturer: Champlain Cable EXRAD® irradiation cross-linked materials provide robust performance TWISTIR® technology helps maintain twist integrity and electrical performance Operating Temperature: -67°F (-55°C) to 257°F (125°C) Number of Conductors: 2 2.00" lay or .50 twist/in RoHS Compliant Offers high-speed network communication SAE J1939-11 Shielded Conductor Nom. O.D.: 0.035" | .89 mm Dielectric Nom. O.D.: 0.106" | 2.69 mm Nom. Jacket Finished O.D.: 0.300" | 7.62 mm Voltage: 60VDC Jacket Material: EXRAD® 125 Color: Black Has been tested to meet 100 MHz and SAE J1939 requirements for CAN bus cables

Selected shielded constructions are FlexRay compatible @10 MHz and have been tested to meet 100 MHz. The CAN-Bus cables are designed with materials that meet or exceed TXL requirements and the impedance, return loss and attenuation requirements of the network system. The shielding reduces the harmful effect of EMI or RFI interference. The combination of controlled impedance and shielding can reduce or eliminate data transfer issues.

Spool Sizes Available: 250', 500', 1000'

  • Champlain Cable 23-00033 EXRAD Can-Bus Cable
  • Category: Can-Bus Cable
  • Manufacturer: Champlain Cable
  • EXRAD® irradiation cross-linked materials provide robust performance
  • TWISTIR® technology helps maintain twist integrity and electrical performance
  • Operating Temperature: -67°F (-55°C) to 257°F (125°C)
  • Number of Conductors: 2
  • 2.00" lay or .50 twist/in
  • RoHS Compliant
  • Offers high-speed network communication
  • SAE J1939-11 Shielded
  • Conductor Nom. O.D.: 0.035" | .89 mm
  • Dielectric Nom. O.D.: 0.106" | 2.69 mm
  • Nom. Jacket Finished O.D.: 0.300" | 7.62 mm
  • Voltage: 60VDC
  • Jacket Material: EXRAD® 125
  • Color: Black
  • Has been tested to meet 100 MHz and SAE J1939 requirements for CAN bus cables
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Control and Instrumentation Cables
Product Number CB23-00033
Product Name Champlain Cable 23-00033 EXRAD® Can-Bus Cable, 20 Ga., Shielded J1939/11
Product Type Multiconductor Cable; CANbus
Unlock Full Specs
to access all available technical data