Southwire Company, LLC Southwire R21161.1 Multi-Conductor Unshielded Cable, 22/7 Ga., 7/30 Stranding R21161.1

Description
Spool Sizes Available: 500' & 1000' Southwire R21161.1 Multi-Conductor Shielded Cable Category: Strobe Cable Manufacturer: Southwire Color Code: Black, Red, White, Green, Brown, Blue, Orange Shield: Unshielded Jacket: Gray Rated at 300VDC Print Legend: E118871 CMR/CL3R/FPLR 22 Ga. CMR or AWM Style 2576 80C 150VDC Stranded tinned copper drain wire with aluminum mylar overall shield Polyethylene insulation UL type CMNEC Article 800 Excellent EMI/RFI protection Approximate Weight: 36 lbs. per 1000' Typical Stranding: 7/30 Nominal O.D.: 0.211" (5.36 mm) Nominal Gray PVC Jacket Thickness: 0.026" AWM Style: 2576
Request a Quote
Description
Spool Sizes Available: 500' & 1000' Southwire R21161.1 Multi-Conductor Shielded Cable Category: Strobe Cable Manufacturer: Southwire Color Code: Black, Red, White, Green, Brown, Blue, Orange Shield: Unshielded Jacket: Gray Rated at 300VDC Print Legend: E118871 CMR/CL3R/FPLR 22 Ga. CMR or AWM Style 2576 80C 150VDC Stranded tinned copper drain wire with aluminum mylar overall shield Polyethylene insulation UL type CMNEC Article 800 Excellent EMI/RFI protection Approximate Weight: 36 lbs. per 1000' Typical Stranding: 7/30 Nominal O.D.: 0.211" (5.36 mm) Nominal Gray PVC Jacket Thickness: 0.026" AWM Style: 2576
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Southwire R21161.1 Multi-Conductor Unshielded Cable, 22/7 Ga., 7/30 Stranding - ST22-7 - Waytek, Inc.
Chanhassen, MN, United States
Southwire R21161.1 Multi-Conductor Unshielded Cable, 22/7 Ga., 7/30 Stranding
ST22-7
Southwire R21161.1 Multi-Conductor Unshielded Cable, 22/7 Ga., 7/30 Stranding ST22-7
Spool Sizes Available: 500' & 1000' Southwire R21161.1 Multi-Conductor Shielded Cable Category: Strobe Cable Manufacturer: Southwire Color Code: Black, Red, White, Green, Brown, Blue, Orange Shield: Unshielded Jacket: Gray Rated at 300VDC Print Legend: E118871 CMR/CL3R/FPLR 22 Ga. CMR or AWM Style 2576 80C 150VDC Stranded tinned copper drain wire with aluminum mylar overall shield Polyethylene insulation UL type CMNEC Article 800 Excellent EMI/RFI protection Approximate Weight: 36 lbs. per 1000' Typical Stranding: 7/30 Nominal O.D.: 0.211" (5.36 mm) Nominal Gray PVC Jacket Thickness: 0.026" AWM Style: 2576

Spool Sizes Available: 500' & 1000'

  • Southwire R21161.1 Multi-Conductor Shielded Cable
  • Category: Strobe Cable
  • Manufacturer: Southwire
  • Color Code: Black, Red, White, Green, Brown, Blue, Orange
  • Shield: Unshielded
  • Jacket: Gray
  • Rated at 300VDC
  • Print Legend: E118871 CMR/CL3R/FPLR 22 Ga. CMR or AWM Style 2576 80C 150VDC
  • Stranded tinned copper drain wire with aluminum mylar overall shield
  • Polyethylene insulation
  • UL type CMNEC Article 800
  • Excellent EMI/RFI protection
  • Approximate Weight: 36 lbs. per 1000'
  • Typical Stranding: 7/30
  • Nominal O.D.: 0.211" (5.36 mm)
  • Nominal Gray PVC Jacket Thickness: 0.026"
  • AWM Style: 2576
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number ST22-7
Product Name Southwire R21161.1 Multi-Conductor Unshielded Cable, 22/7 Ga., 7/30 Stranding
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly -  - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Standards / Approvals RoHS; SGS; ISO
Rated Voltage 0.5000 to 3.4 kilovolts
Rated Amperage 0.5000 to 120 amps
View Details
Cable, DC-power, Car cigar plug (M) to P - AQ-0656--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
Power cable - 756-3501/050-050 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details