Southwire Company, LLC Southwire L20013-1A Multi-Conductor Shielded Cable, 22/2 Ga., 7/25 Stranding L20013-1A

Description
Spool Sizes Available: 500' & 1000' Southwire L20013-1A Multi-Conductor Shielded Cable Category: Strobe Cable Manufacturer: Southwire Stranded tinned copper conductors PVC insulation Stranded tinned copper drain wire with aluminum mylar overall shield Cabled with ripcord and jacketed assembly UL 1685 vertical tray flame test Rated 300VDC 176°F (80°C) to -4°F (-20°C) UL type CMNEC Article 800 Excellent EMI/RFI protection Conductor Color: black, natural Approximate Weight: 17 lbs. per 1000' Typical Stranding: 7/25 Nominal O.D.: 0.172" (4.37 mm) Nominal Gray PVC Jacket Thickness: 0.030" AWM Style: 2092
Request a Quote
Description
Spool Sizes Available: 500' & 1000' Southwire L20013-1A Multi-Conductor Shielded Cable Category: Strobe Cable Manufacturer: Southwire Stranded tinned copper conductors PVC insulation Stranded tinned copper drain wire with aluminum mylar overall shield Cabled with ripcord and jacketed assembly UL 1685 vertical tray flame test Rated 300VDC 176°F (80°C) to -4°F (-20°C) UL type CMNEC Article 800 Excellent EMI/RFI protection Conductor Color: black, natural Approximate Weight: 17 lbs. per 1000' Typical Stranding: 7/25 Nominal O.D.: 0.172" (4.37 mm) Nominal Gray PVC Jacket Thickness: 0.030" AWM Style: 2092
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Southwire L20013-1A Multi-Conductor Shielded Cable, 22/2 Ga., 7/25 Stranding - ST22-2 - Waytek, Inc.
Chanhassen, MN, United States
Southwire L20013-1A Multi-Conductor Shielded Cable, 22/2 Ga., 7/25 Stranding
ST22-2
Southwire L20013-1A Multi-Conductor Shielded Cable, 22/2 Ga., 7/25 Stranding ST22-2
Spool Sizes Available: 500' & 1000' Southwire L20013-1A Multi-Conductor Shielded Cable Category: Strobe Cable Manufacturer: Southwire Stranded tinned copper conductors PVC insulation Stranded tinned copper drain wire with aluminum mylar overall shield Cabled with ripcord and jacketed assembly UL 1685 vertical tray flame test Rated 300VDC 176°F (80°C) to -4°F (-20°C) UL type CMNEC Article 800 Excellent EMI/RFI protection Conductor Color: black, natural Approximate Weight: 17 lbs. per 1000' Typical Stranding: 7/25 Nominal O.D.: 0.172" (4.37 mm) Nominal Gray PVC Jacket Thickness: 0.030" AWM Style: 2092

Spool Sizes Available: 500' & 1000'

  • Southwire L20013-1A Multi-Conductor Shielded Cable
  • Category: Strobe Cable
  • Manufacturer: Southwire
  • Stranded tinned copper conductors
  • PVC insulation
  • Stranded tinned copper drain wire with aluminum mylar overall shield
  • Cabled with ripcord and jacketed assembly
  • UL 1685 vertical tray flame test
  • Rated 300VDC
  • 176°F (80°C) to -4°F (-20°C)
  • UL type CMNEC Article 800
  • Excellent EMI/RFI protection
  • Conductor Color: black, natural
  • Approximate Weight: 17 lbs. per 1000'
  • Typical Stranding: 7/25
  • Nominal O.D.: 0.172" (4.37 mm)
  • Nominal Gray PVC Jacket Thickness: 0.030"
  • AWM Style: 2092
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number ST22-2
Product Name Southwire L20013-1A Multi-Conductor Shielded Cable, 22/2 Ga., 7/25 Stranding
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
PVC Flexible Power Cable - CW 5361-12 - Cooner Wire Company
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Amperage 125 amps
View Details
Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details