Southwire Company, LLC Southwire R40049-1B Multi-Conductor Unshielded Cable, 18 Ga., 4 Conductor R40049-1B

Description
Southwire R40049-1B Multi-Conductor Unshielded Cable, 18 Ga., 4 Conductor Category: Strobe Cable Manufacturer: Southwire Type: CMR/CL3R Unshield/Drain Jacket: Gray PVC Jacket Rated at 300VDC Standard & References Flame Test UL 1666 rated UL 444 and UL 13 Non-plenum fire alarm Cable Type: L3R, Also CMR where UL permits (sizes 16 AWG and smaller) Approximate Weight: 30 lbs. per 1000' General Applications: Security, sound and audio, speaker cable, public address, intercom, sound reinforcement, alarm and access control circuits, and power-limited controls
Request a Quote Datasheet
Description
Southwire R40049-1B Multi-Conductor Unshielded Cable, 18 Ga., 4 Conductor Category: Strobe Cable Manufacturer: Southwire Type: CMR/CL3R Unshield/Drain Jacket: Gray PVC Jacket Rated at 300VDC Standard & References Flame Test UL 1666 rated UL 444 and UL 13 Non-plenum fire alarm Cable Type: L3R, Also CMR where UL permits (sizes 16 AWG and smaller) Approximate Weight: 30 lbs. per 1000' General Applications: Security, sound and audio, speaker cable, public address, intercom, sound reinforcement, alarm and access control circuits, and power-limited controls
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Southwire R40049-1B Multi-Conductor Unshielded Cable, 18 Ga., 4 Conductor - SB18-4 - Waytek, Inc.
Chanhassen, MN, United States
Southwire R40049-1B Multi-Conductor Unshielded Cable, 18 Ga., 4 Conductor
SB18-4
Southwire R40049-1B Multi-Conductor Unshielded Cable, 18 Ga., 4 Conductor SB18-4
Southwire R40049-1B Multi-Conductor Unshielded Cable, 18 Ga., 4 Conductor Category: Strobe Cable Manufacturer: Southwire Type: CMR/CL3R Unshield/Drain Jacket: Gray PVC Jacket Rated at 300VDC Standard & References Flame Test UL 1666 rated UL 444 and UL 13 Non-plenum fire alarm Cable Type: L3R, Also CMR where UL permits (sizes 16 AWG and smaller) Approximate Weight: 30 lbs. per 1000' General Applications: Security, sound and audio, speaker cable, public address, intercom, sound reinforcement, alarm and access control circuits, and power-limited controls
  • Southwire R40049-1B Multi-Conductor Unshielded Cable, 18 Ga., 4 Conductor
  • Category: Strobe Cable
  • Manufacturer: Southwire
  • Type: CMR/CL3R
  • Unshield/Drain
  • Jacket: Gray PVC Jacket
  • Rated at 300VDC
  • Standard & References
  • Flame Test UL 1666 rated
  • UL 444 and UL 13
  • Non-plenum fire alarm
  • Cable Type: L3R, Also CMR where UL permits (sizes 16 AWG and smaller)
  • Approximate Weight: 30 lbs. per 1000'
  • General Applications: Security, sound and audio, speaker cable, public address, intercom, sound reinforcement, alarm and access control circuits, and power-limited controls
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Audio Cables
Product Number SB18-4
Product Name Southwire R40049-1B Multi-Conductor Unshielded Cable, 18 Ga., 4 Conductor
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Braided Tinned Copper Shielded Cable - 1649 / 1650 / 1651 / 1652 / 1653 / 1654 / 1655 / 1656 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding Braid
Cable Insulation Polyvinyl Chloride
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type HDTV SMPTE and ARIB cable
View Details
AV Adapters - 6657598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details