Southwire Company, LLC Southwire L40008-1A Multi-Conductor Shielded Cable, 18/2 Ga., 16/23 Stranding L40008-1A

Description
Spool Sizes Available: 500' & 1000' Southwire L40008-1A Multi-Conductor Shielded Cable Category: Strobe Cable Manufacturer: Southwire Reduces electronic interference and noise Polyethylene insulation UL type CM NEC article 800 19/23 stranding 2 conductors: black and natural color .229" (5.82 mm) nominal O.D. .030" nominal gray PVC jacket thickness 2092 AWM style -4°F (-20°C) to 176°F (80°C) 300VDC Approximate Weight: 29 lbs. per 1000' Stranded tinned copper drain wire with aluminum mylar overall shield Excellent EMI/RFI protection
Request a Quote
Description
Spool Sizes Available: 500' & 1000' Southwire L40008-1A Multi-Conductor Shielded Cable Category: Strobe Cable Manufacturer: Southwire Reduces electronic interference and noise Polyethylene insulation UL type CM NEC article 800 19/23 stranding 2 conductors: black and natural color .229" (5.82 mm) nominal O.D. .030" nominal gray PVC jacket thickness 2092 AWM style -4°F (-20°C) to 176°F (80°C) 300VDC Approximate Weight: 29 lbs. per 1000' Stranded tinned copper drain wire with aluminum mylar overall shield Excellent EMI/RFI protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Southwire L40008-1A Multi-Conductor Shielded Cable, 18/2 Ga., 16/23 Stranding - ST18-2 - Waytek, Inc.
Chanhassen, MN, United States
Southwire L40008-1A Multi-Conductor Shielded Cable, 18/2 Ga., 16/23 Stranding
ST18-2
Southwire L40008-1A Multi-Conductor Shielded Cable, 18/2 Ga., 16/23 Stranding ST18-2
Spool Sizes Available: 500' & 1000' Southwire L40008-1A Multi-Conductor Shielded Cable Category: Strobe Cable Manufacturer: Southwire Reduces electronic interference and noise Polyethylene insulation UL type CM NEC article 800 19/23 stranding 2 conductors: black and natural color .229" (5.82 mm) nominal O.D. .030" nominal gray PVC jacket thickness 2092 AWM style -4°F (-20°C) to 176°F (80°C) 300VDC Approximate Weight: 29 lbs. per 1000' Stranded tinned copper drain wire with aluminum mylar overall shield Excellent EMI/RFI protection

Spool Sizes Available: 500' & 1000'

  • Southwire L40008-1A Multi-Conductor Shielded Cable
  • Category: Strobe Cable
  • Manufacturer: Southwire
  • Reduces electronic interference and noise
  • Polyethylene insulation
  • UL type CM
  • NEC article 800
  • 19/23 stranding
  • 2 conductors: black and natural color
  • .229" (5.82 mm) nominal O.D.
  • .030" nominal gray PVC jacket thickness
  • 2092 AWM style
  • -4°F (-20°C) to 176°F (80°C)
  • 300VDC
  • Approximate Weight: 29 lbs. per 1000'
  • Stranded tinned copper drain wire with aluminum mylar overall shield
  • Excellent EMI/RFI protection
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number ST18-2
Product Name Southwire L40008-1A Multi-Conductor Shielded Cable, 18/2 Ga., 16/23 Stranding
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Pwr TwinBlade ™ - 10130796-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details