Southwire Company, LLC Portable Cord 55812406

Description
SJOOW TYPE 250 FT 250 LENGTH IN FT 0.475 INCH OUTER DIAMETER ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
Request a Quote Datasheet
Description
SJOOW TYPE 250 FT 250 LENGTH IN FT 0.475 INCH OUTER DIAMETER ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 55812406 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
55812406
Portable Cord 55812406
SJOOW TYPE 250 FT 250 LENGTH IN FT 0.475 INCH OUTER DIAMETER ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
  • SJOOW TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.475 INCH OUTER DIAMETER
  • ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA 22.2 APPROVAL
  • PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION
  • 300 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • CPE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 65/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • VIPER[R] BRAND
Supplier's Site Datasheet
Southwire 55812406 SJOOW Service Cord, 65/30 Stranding - SJ12-4 - Waytek, Inc.
Chanhassen, MN, United States
Southwire 55812406 SJOOW Service Cord, 65/30 Stranding
SJ12-4
Southwire 55812406 SJOOW Service Cord, 65/30 Stranding SJ12-4
Image represents number and color of conductors and is not indicative of wire gauge Southwire 55812406 SJOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' spool Excellent resistance to abrasion, ozone, sunlight, chemicals, and oils Inside jacket material is chlorinated polyethylene CPE Approved for submersion in water Outer jacket printed with cable identification, wire gauge, and number of conductors Conductor Colors: Black, white, green, and red MSHA approved UL/CSA horizontal flame test -40°F (-40°C) to 194°F (90°C) SJOOW rated 300 volts, outside insulation material is Ethylene Propylene (EP) Stranded, bare copper Bulk spools available on special order Typical Stranding: 65/30 Approximate Weight: 41 lbs. per 250' Current Amps: 20 Nominal O.D.: .470" (11.94)

Image represents number and color of conductors and is not indicative of wire gauge

  • Southwire 55812406 SJOOW Service Cord
  • Category: Service Cord
  • Manufacturer: Southwire
  • Comes in 250' spool
  • Excellent resistance to abrasion, ozone, sunlight, chemicals, and oils
  • Inside jacket material is chlorinated polyethylene CPE
  • Approved for submersion in water
  • Outer jacket printed with cable identification, wire gauge, and number of conductors
  • Conductor Colors: Black, white, green, and red
  • MSHA approved
  • UL/CSA horizontal flame test
  • -40°F (-40°C) to 194°F (90°C)
  • SJOOW rated 300 volts, outside insulation material is Ethylene Propylene (EP)
  • Stranded, bare copper
  • Bulk spools available on special order
  • Typical Stranding: 65/30
  • Approximate Weight: 41 lbs. per 250'
  • Current Amps: 20
  • Nominal O.D.: .470" (11.94)
Supplier's Site

Technical Specifications

  Southwire Company, LLC Waytek, Inc.
Product Category Electrical Power Wires Electrical Power Wires
Product Number 55812406 SJ12-4
Product Name Portable Cord Southwire 55812406 SJOOW Service Cord, 65/30 Stranding
Product Type Multiconductor Cable Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian) RoHS
Cable Length 250 ft (762 dm)
Number of Conductors 4 # 4 #
Rated Voltage 0.3000 kilovolts 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
Pwr TwinBlade ™ - 10130796-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Power cable - 756-3502/050-020 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details