Southwire Company, LLC Southwire 58130802 Multi-Conductor Shielded Cable, 22/3 Ga., 7/29 Stranding 58130802

Description
Spool Sizes Available: 500' & 1000' Southwire 58130802 Multi-Conductor Shielded Cable Category: Strobe Cable Manufacturer: Southwire Stranded tinned copper conductors PVC insulation Stranded tinned copper drain wire with aluminum mylar overall shield Cabled with ripcord and jacketed assembly UL 1685 vertical tray flame test Rated 300VDC 176°F (80°C) to -4°F (-20°C) UL type CMNEC Article 800 Excellent EMI/RFI protection Conductor Color: Black, red, natural Approximate Weight: 24 lbs. per 1000' Typical Stranding: 7/29 Nominal O.D.: 0.198" (5.02 mm) Nominal Gray PVC Jacket Thickness: 0.026" AWM Style: 2093
Request a Quote
Description
Spool Sizes Available: 500' & 1000' Southwire 58130802 Multi-Conductor Shielded Cable Category: Strobe Cable Manufacturer: Southwire Stranded tinned copper conductors PVC insulation Stranded tinned copper drain wire with aluminum mylar overall shield Cabled with ripcord and jacketed assembly UL 1685 vertical tray flame test Rated 300VDC 176°F (80°C) to -4°F (-20°C) UL type CMNEC Article 800 Excellent EMI/RFI protection Conductor Color: Black, red, natural Approximate Weight: 24 lbs. per 1000' Typical Stranding: 7/29 Nominal O.D.: 0.198" (5.02 mm) Nominal Gray PVC Jacket Thickness: 0.026" AWM Style: 2093
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Southwire 58130802 Multi-Conductor Shielded Cable, 22/3 Ga., 7/29 Stranding - ST22-3 - Waytek, Inc.
Chanhassen, MN, United States
Southwire 58130802 Multi-Conductor Shielded Cable, 22/3 Ga., 7/29 Stranding
ST22-3
Southwire 58130802 Multi-Conductor Shielded Cable, 22/3 Ga., 7/29 Stranding ST22-3
Spool Sizes Available: 500' & 1000' Southwire 58130802 Multi-Conductor Shielded Cable Category: Strobe Cable Manufacturer: Southwire Stranded tinned copper conductors PVC insulation Stranded tinned copper drain wire with aluminum mylar overall shield Cabled with ripcord and jacketed assembly UL 1685 vertical tray flame test Rated 300VDC 176°F (80°C) to -4°F (-20°C) UL type CMNEC Article 800 Excellent EMI/RFI protection Conductor Color: Black, red, natural Approximate Weight: 24 lbs. per 1000' Typical Stranding: 7/29 Nominal O.D.: 0.198" (5.02 mm) Nominal Gray PVC Jacket Thickness: 0.026" AWM Style: 2093

Spool Sizes Available: 500' & 1000'

  • Southwire 58130802 Multi-Conductor Shielded Cable
  • Category: Strobe Cable
  • Manufacturer: Southwire
  • Stranded tinned copper conductors
  • PVC insulation
  • Stranded tinned copper drain wire with aluminum mylar overall shield
  • Cabled with ripcord and jacketed assembly
  • UL 1685 vertical tray flame test
  • Rated 300VDC
  • 176°F (80°C) to -4°F (-20°C)
  • UL type CMNEC Article 800
  • Excellent EMI/RFI protection
  • Conductor Color: Black, red, natural
  • Approximate Weight: 24 lbs. per 1000'
  • Typical Stranding: 7/29
  • Nominal O.D.: 0.198" (5.02 mm)
  • Nominal Gray PVC Jacket Thickness: 0.026"
  • AWM Style: 2093
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number ST22-3
Product Name Southwire 58130802 Multi-Conductor Shielded Cable, 22/3 Ga., 7/29 Stranding
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - 1571 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.0300 kilovolts
Rated Temperature 80 to 105 C (176 to 221 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details