Image represents number and color of conductors and is not indicative of wire gauge
Southwire 55811704 SJOOW Service Cord
Category: Service Cord
Manufacturer: Southwire
Comes in 250' spool
Excellent resistance to abrasion, ozone, sunlight, chemicals, and oils
Inside jacket material is chlorinated polyethylene CPE
Approved for submersion in water
Outer jacket printed with cable identification, wire gauge, and number of conductors
Conductor Colors: Black, white, and green
MSHA approved
UL/CSA horizontal flame test
-40°F (-40°C) to 194°F (90°C)
SJOOW rated 300 volts, outside insulation material is Ethylene Propylene (EP)
Stranded, bare copper
Bulk spools available on special order
Current Amps: 10
Typical Stranding: 16/30
Approximate Weight: 13 lbs. per 250'
Nominal O.D.: .300" (7.62 mm)
Image represents number and color of conductors and is not indicative of wire gauge
- Southwire 55811704 SJOOW Service Cord
- Category: Service Cord
- Manufacturer: Southwire
- Comes in 250' spool
- Excellent resistance to abrasion, ozone, sunlight, chemicals, and oils
- Inside jacket material is chlorinated polyethylene CPE
- Approved for submersion in water
- Outer jacket printed with cable identification, wire gauge, and number of conductors
- Conductor Colors: Black, white, and green
- MSHA approved
- UL/CSA horizontal flame test
- -40°F (-40°C) to 194°F (90°C)
- SJOOW rated 300 volts, outside insulation material is Ethylene Propylene (EP)
- Stranded, bare copper
- Bulk spools available on special order
- Current Amps: 10
- Typical Stranding: 16/30
- Approximate Weight: 13 lbs. per 250'
- Nominal O.D.: .300" (7.62 mm)