Southwire Company, LLC Southwire L40009-1A Multi-Conductor Shielded Cable, 18/3 Ga., 16/25 Stranding L40009-1A

Description
Spool Sizes Available: 500' & 1000' Southwire L40009-1A Multi-Conductor Shielded Cable Category: Strobe Cable Manufacturer: Southwire Reduces electronic interference and noise Polyethylene insulation UL type CM NEC article 800 Typical stranding: 19/23 3 conductors: black, red and natural colors .232" (5.89 mm) nominal O.D. .026" nominal gray PVC jacket thickness 2093 AWM style -4°F (-20°C) to 176°F (80°C) 300VDC Stranded tinned copper drain wire with aluminum mylar overall shield Excellent EMI/RFI protection Approximate Weight: 39 lbs. per 1000'
Request a Quote
Description
Spool Sizes Available: 500' & 1000' Southwire L40009-1A Multi-Conductor Shielded Cable Category: Strobe Cable Manufacturer: Southwire Reduces electronic interference and noise Polyethylene insulation UL type CM NEC article 800 Typical stranding: 19/23 3 conductors: black, red and natural colors .232" (5.89 mm) nominal O.D. .026" nominal gray PVC jacket thickness 2093 AWM style -4°F (-20°C) to 176°F (80°C) 300VDC Stranded tinned copper drain wire with aluminum mylar overall shield Excellent EMI/RFI protection Approximate Weight: 39 lbs. per 1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Southwire L40009-1A Multi-Conductor Shielded Cable, 18/3 Ga., 16/25 Stranding - ST18-3 - Waytek, Inc.
Chanhassen, MN, United States
Southwire L40009-1A Multi-Conductor Shielded Cable, 18/3 Ga., 16/25 Stranding
ST18-3
Southwire L40009-1A Multi-Conductor Shielded Cable, 18/3 Ga., 16/25 Stranding ST18-3
Spool Sizes Available: 500' & 1000' Southwire L40009-1A Multi-Conductor Shielded Cable Category: Strobe Cable Manufacturer: Southwire Reduces electronic interference and noise Polyethylene insulation UL type CM NEC article 800 Typical stranding: 19/23 3 conductors: black, red and natural colors .232" (5.89 mm) nominal O.D. .026" nominal gray PVC jacket thickness 2093 AWM style -4°F (-20°C) to 176°F (80°C) 300VDC Stranded tinned copper drain wire with aluminum mylar overall shield Excellent EMI/RFI protection Approximate Weight: 39 lbs. per 1000'

Spool Sizes Available: 500' & 1000'

  • Southwire L40009-1A Multi-Conductor Shielded Cable
  • Category: Strobe Cable
  • Manufacturer: Southwire
  • Reduces electronic interference and noise
  • Polyethylene insulation
  • UL type CM
  • NEC article 800
  • Typical stranding: 19/23
  • 3 conductors: black, red and natural colors
  • .232" (5.89 mm) nominal O.D.
  • .026" nominal gray PVC jacket thickness
  • 2093 AWM style
  • -4°F (-20°C) to 176°F (80°C)
  • 300VDC
  • Stranded tinned copper drain wire with aluminum mylar overall shield
  • Excellent EMI/RFI protection
  • Approximate Weight: 39 lbs. per 1000'
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number ST18-3
Product Name Southwire L40009-1A Multi-Conductor Shielded Cable, 18/3 Ga., 16/25 Stranding
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

BarKlip BK100 I/O - 10143222-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals CSA Mark; RoHS; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.0600 kilovolts
Rated Amperage 100 amps
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - 2468 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details