ONSEMI
FOD8163R2V -- ISOLATORS - OPTOISOLATORS - LOGIC OUTPUT OPTOISOLATORS
onsemi
Isolators - Optoisolators - Logic Output Optoisolators
FOD8163R2V
Description
SSO6 3.3V 10MB T&R VDE
-
Shenzhen Shengyu Electronics Technology Limited
Description
SSO6 3.3V 10MB T&R VDE
Suppliers
Isolators - Optoisolators - Logic Output Optoisolators
FOD8163R2V
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
FOD8163R2V |
|
Product Name
|
Isolators - Optoisolators - Logic Output Optoisolators |
|
Isolator Package
|
6-SOIC (0.268\", 6.80mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
1030 nm (10300 Å)
Isolation
33 dB
Aperture
5 mm (0.1969 inches)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1550 nm (15500 Å)
View Details