ONSEMI
FOD8163TR2V -- ISOLATORS - OPTOISOLATORS - LOGIC OUTPUT OPTOISOLATORS
onsemi
Isolators - Optoisolators - Logic Output Optoisolators
FOD8163TR2V
Description
SSO6 3.3V 10MB WL T&R VD
-
Shenzhen Shengyu Electronics Technology Limited
Description
SSO6 3.3V 10MB WL T&R VD
Suppliers
Isolators - Optoisolators - Logic Output Optoisolators
FOD8163TR2V
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
FOD8163TR2V |
|
Product Name
|
Isolators - Optoisolators - Logic Output Optoisolators |
|
Isolator Package
|
6-SOIC (0.268\", 6.80mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
2050 nm (20500 Å)
Isolation
30 dB
Aperture
4 mm (0.1575 inches)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1310 nm (13100 Å)
View Details
Isolator Package
8-DIP (0.300\", 7.62mm)
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details