ONSEMI
FODM214AR2 -- ISOLATORS - OPTOISOLATORS - TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
onsemi
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
FODM214AR2
Description
PHOTOTRANSISTOR OPTO
-
Shenzhen Shengyu Electronics Technology Limited
Description
PHOTOTRANSISTOR OPTO
Suppliers
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
FODM214AR2
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
FODM214AR2 |
|
Product Name
|
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
|
Isolator Package
|
4-SOIC (0.173\", 4.40mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
461 nm (4610 Å)
Isolation
27 dB
Aperture
4 mm (0.1575 inches)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1550 nm (15500 Å)
View Details