CMR05F111JODR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001, rated for 50 Vdc, with a capacitance of 110 pF and a tolerance of ±5%. It has a case size of 0.460 in (11.7 mm) length, 0.370 in (9.4 mm) height, 0.180 in (4.6 mm) thickness, 0.225 in (5.7 mm) lead spacing, and 0.025 in (0.6 mm) lead diameter. The operating temperature range is -55°C to +150°C.
110pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 110µF 500V
CAP MICA 110PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05F111JODR | CMR05F111JODR-ND | 2002-CMR05F111JODR | CMR05F111JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.10E-4 microF | 110 microF | 1.10E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |