CMR05E300JODR is a high-reliability silvered mica capacitor rated for 300 Vdc, with a capacitance of 30 pF and a tolerance of ±5% (J). It has a case size of 0.450 in (11.4 mm) in length, 0.360 in (9.1 mm) in height, and 0.170 in (4.3 mm) in thickness, with a lead spacing of 0.225 in (5.7 mm) and lead diameter of 0.025 in (0.6 mm). The operating temperature range is -55 °C to +125 °C. The part meets MIL-PRF-39001 specifications and is designed for use in high-grade ground, airborne, and space-borne applications.
30pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 30µF 500V
CAP MICA 30PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05E300JODR | CMR05E300JODR-ND | 2002-CMR05E300JODR | CMR05E300JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.00E-5 microF | 30 microF | 3.00E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |