The CMR05E560JODR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001 specifications, with a capacitance of 56 pF, a tolerance of ±5%, a voltage rating of 300 Vdc, and an operating temperature range of -55 °C to +125 °C. It has a case size of 0.450 in (11.4 mm) in length, 0.360 in (9.1 mm) in height, 0.170 in (4.3 mm) in thickness, a lead spacing of 0.225 in (5.7 mm), and a lead diameter of 0.025 in (0.6 mm).
High-Reliability, Mica Capacitors 56µF 500V
56pF Mica Capacitor 500V Radial
CAP MICA 56PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05E560JODR | 2002-CMR05E560JODR | CMR05E560JODR-ND | CMR05E560JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.60E-5 microF | 56 microF | 5.60E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |