CMR05C6R0DODR is a high-reliability dipped silvered mica capacitor rated for 6.0 pF with a capacitance tolerance of ±½ pF (D), operating from -55°C to +125°C, and designed for 300 Vdc. It features a case size of 0.450 in (11.4 mm) in length, 0.360 in (9.1 mm) in height, and 0.170 in (4.3 mm) in thickness, with lead spacing of 0.225 in (5.7 mm) and lead diameter of 0.025 in (0.6 mm). The device meets MIL-PRF-39001 specifications.
6pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 6µF 500V
CAP MICA 6PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05C6R0DODR | CMR05C6R0DODR-ND | 2002-CMR05C6R0DODR | CMR05C6R0DODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.00E-6 microF | 6 microF | 6.00E-6 microF | |
| WVDC | 500 volts | 500 volts | 500 volts |