High-Reliability, Mica Capacitor Product overview: CMR05F101GPDR from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-CMR05F101GPDR can be used for catalog matching and distributor lookup.
100pF Mica Capacitor 500V Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Reliability, Mica Capacitors 100µF 500V
Win Source Part Number: 1197560-CMR05F101GPD
Category: Capacitors>Mica and PTFE Capacitors
Series: CMR
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.358" (9.10mm)
Standard Package: 22
Capacitance: 100 pF
Tolerance: ±2%
Voltage - Rated: 500 V
Lead Spacing: 0.224" (5.70mm)
Dielectric Material: Mica
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.461" L x 0.181" W (11.70mm x 4.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0020
Mfr: Cornell Dubilier Electronics (CDE)
CMR MICA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 64-CMR05F101GPDR | CMR05F101GPDR-ND | CMR05F101GPDR | 2002-CMR05F101GPDR | 1197560-CMR05F101GPDR | CMR05F101GPDR |
| Product Name | Capacitor | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | ||
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts | 500 volts | |
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |