CMR05F161JODR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001 specifications, rated for 100 Vdc, with a capacitance of 160 pF and a tolerance of ±5%. It has a case size of 0.460 in (11.7 mm) length, 0.370 in (9.4 mm) height, 0.190 in (4.8 mm) thickness, 0.225 in (5.7 mm) lead spacing, and 0.025 in (0.6 mm) lead diameter. It operates over a temperature range of -55°C to +125°C.
High-Reliability, Mica Capacitors 160µF 500V
160pF Mica Capacitor 500V Radial
CAP MICA 160PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05F161JODR | 2002-CMR05F161JODR | CMR05F161JODR-ND | CMR05F161JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.60E-4 microF | 160 microF | 1.60E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |