CMR05E360JODR is a high-reliability dipped mica capacitor meeting MIL-PRF-39001 requirements, with a capacitance of 36 pF, a voltage rating of 300 Vdc, a capacitance tolerance of ±5%, and an operating temperature range of -55 °C to +125 °C. It has a case size of 0.450 in × 0.360 in × 0.170 in (11.4 mm × 9.1 mm × 4.3 mm), with a lead spacing of 0.225 in (5.7 mm) and lead diameter of 0.025 in (0.6 mm). The part uses a dipped phenolic package with no solder on leads.
36pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 36µF 500V
CAP MICA 36PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05E360JODR | CMR05E360JODR-ND | 2002-CMR05E360JODR | CMR05E360JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.60E-5 microF | 36 microF | 3.60E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |