CMR05E430JODR is a high-reliability dipped mica capacitor meeting MIL-PRF-39001 requirements, with a capacitance of 43 pF, a tolerance of ±5%, a voltage rating of 300 Vdc, and a temperature range of -55°C to +125°C. It has a body size of 0.450 in (11.4 mm) in length, 0.360 in (9.1 mm) in height, 0.170 in (4.3 mm) in thickness, a lead spacing of 0.225 in (5.7 mm), and a lead diameter of 0.025 in (0.6 mm).
High-Reliability, Mica Capacitors 43µF 500V
43pF Mica Capacitor 500V Radial
CAP MICA 43PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05E430JODR | 2002-CMR05E430JODR | CMR05E430JODR-ND | CMR05E430JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.30E-5 microF | 43 microF | 4.30E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |