CMR05E200JODR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001 Type CMR specifications, with a capacitance of 20 pF, a voltage rating of 300 Vdc, a capacitance tolerance of ±5%, and a temperature range of -55°C to +125°C. It has a case style of dipped mica with dimensions of 0.450 in (11.4 mm) in length, 0.360 in (9.1 mm) in height, 0.170 in (4.3 mm) in thickness, a lead spacing of 0.225 in (5.7 mm), and lead diameter of 0.025 in (0.6 mm).
20pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 20µF 500V
CAP MICA 20PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05E200JODR | CMR05E200JODR-ND | 2002-CMR05E200JODR | CMR05E200JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.00E-5 microF | 20 microF | 2.00E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |