CMR05F101JODR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001, designed for demanding airborne and spaceborne applications. It has a capacitance of 100 pF with a tolerance of ±5%, a voltage rating of 100 Vdc, and operates from -55°C to +150°C. The package dimensions are 0.460 in (11.7 mm) length, 0.360 in (9.1 mm) height, 0.180 in (4.6 mm) thickness, 0.225 in (5.7 mm) lead spacing, and 0.025 in (0.6 mm) lead diameter.
Type CMR Meets requirement of MIL-PRF-39001, Type CMR high-reliability dipped silvered mica capacitors are ideal for high-grade ground, air-borne and spaceborne devices, such as computers, jetcraft, and missiles.
100pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 100µF 500V
CAP MICA 100PF 5% 500V RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05F101JODR | CMR05F101JODR | CMR05F101JODR-ND | 2002-CMR05F101JODR | CMR05F101JODR |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 100 microF | 1.00E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |